Search
Filters

1SMA4756 R3G

Part No : 1SMA4756 R3G
Manufacturer : Taiwan Semiconductor
Catalog : Diodes - Zener - Single
Description : DIODE, ZENER, 47V, 1000MW, %, DO
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Taiwan Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 47V
Tolerance ±5%
Maximum Power Dissipation 1.25W
Impedance (Max) (Zzt) 80 Ohm
Current - Reverse Leakage @ Vr 1μA @ 35.8V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AC (SMA)
Win Source Part Number 1002542-1SMA4756 R3G
Popularity Medium
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Balance
The 1SMA4756 R3G,manufactured by Taiwan Semiconductor, is available in a DO-214AC (SMA) Reel - TR ,classified in Diodes - Zener - Single category. The parts includes 47V zener voltage, ±5% tolerance, 1μA @ 35.8V reverse leakage current, 80 Ohm maximum ZZT,up to 1.25W power power dissipation,specified over the temperature range of -55°C to 175°C (TJ).
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Taiwan Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 47V
Tolerance ±5%
Maximum Power Dissipation 1.25W
Impedance (Max) (Zzt) 80 Ohm
Current - Reverse Leakage @ Vr 1μA @ 35.8V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AC (SMA)
Win Source Part Number 1002542-1SMA4756 R3G
Popularity Medium
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 1SMA4756 R3G
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
1SMA4756 R3G Price

1SMA4756 R3G Datasheet
1SMA4756 R3G Application

1SMA4756 R3G Replacement
1SMA4756 R3G Pdf

1SMA4756 R3G Pinout
1SMA4756 R3G Image

1SMA4756 R3G Picture
1SMA4756 R3G In Stock

1SMA4756 R3G Distributor
1SMA4756 R3G Diodes - Zener - Single

Image
Mfr.Part No
Description
Stock
IC 12BIT GTL/LVTTL TRNSL 28TSSOP
134
IC MULTIPLEXER ECL 2:1 8TSSOP
5111
262,144-word x 1-bit Static Column CMOS Dynamic RAM
10
Micro-Power, Rail-to-Rail CMOS Comparators with Push-Pull/Open-Drain Outputs | IC COMPAR MCRPWR CMOS RR SOT23-5
200

Top Sellers