Search
Filters

SMB10J15CA R5G

Part No : SMB10J15CA R5G
Manufacturer : Taiwan Semiconductor
Catalog : TVS - Diodes
Description : DIODE, TVS, BIDIRECTIONAL, 1000W
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,800 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Taiwan Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 15V
Minimum Breakdown Voltage 16.7V
Max Clamping Voltage 24.4V
Peak Pulse Current(Ippm) 41A
Power Dissipation - Pd 1000W (1kW)
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AA (SMB)
Win Source Part Number 1097590-SMB10J15CA R5G
Popularity Medium
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Balance
The SMB10J15CA R5G ,from Taiwan Semiconductor, is a 1000W (1kW) Zener diodes, package in a DO-214AA (SMB) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 175°C (TJ) temperature range. The rate stand-off voltage for the SMB10J15CA R5G is 15V volts. The minimum breakdown voltage is given for 16.7V. It can support the clamping voltage and peak pulse current of up to 24.4V and 41A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Taiwan Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 15V
Minimum Breakdown Voltage 16.7V
Max Clamping Voltage 24.4V
Peak Pulse Current(Ippm) 41A
Power Dissipation - Pd 1000W (1kW)
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AA (SMB)
Win Source Part Number 1097590-SMB10J15CA R5G
Popularity Medium
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SMB10J15CA R5G
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
SMB10J15CA R5G Price

SMB10J15CA R5G Datasheet
SMB10J15CA R5G Application

SMB10J15CA R5G Replacement
SMB10J15CA R5G Pdf

SMB10J15CA R5G Pinout
SMB10J15CA R5G Image

SMB10J15CA R5G Picture
SMB10J15CA R5G In Stock

SMB10J15CA R5G Distributor
SMB10J15CA R5G TVS - Diodes

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 8KB FLASH 44QFP
20
IC MCU 32BIT 256KB FLASH 64LQFP
1
FIXED IND 6.8UH 4.5A 60 MOHM SMD / Inductor Power Shielded Wirewound 6.8uH 20% 100KHz Powdered Iron 4.5A 0.06Ohm DCR T/R
118
Low Power 16-Input Multiplexer
14
IC REG LDO -15V 0.1A 8SOIC
15
DIODE ARRAY GP 200V 8A I2PAK
1587
SENSOR HALL ANALOG SOT23-3 / DRV5053 Analog-Bipolar Hall Effect Sensor
1505
IC MPU MPC82XX 200MHZ 352TBGA
6

Top Sellers