Search
Filters

SMB10J20CA R5G

Part No : SMB10J20CA R5G
Manufacturer : Taiwan Semiconductor
Catalog : TVS - Diodes
Description : DIODE, TVS, BIDIRECTIONAL, 1000W
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Taiwan Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 20V
Minimum Breakdown Voltage 22.2V
Max Clamping Voltage 32.4V
Peak Pulse Current(Ippm) 30.9A
Power Dissipation - Pd 1000W (1kW)
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AA (SMB)
Win Source Part Number 1097598-SMB10J20CA R5G
Popularity Medium
Fake Threat In the Open Market 82 pct.
Supply and Demand Status Balance
The SMB10J20CA R5G ,from Taiwan Semiconductor, is a 1000W (1kW) Zener diodes, package in a DO-214AA (SMB) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 175°C (TJ) temperature range. The rate stand-off voltage for the SMB10J20CA R5G is 20V volts. The minimum breakdown voltage is given for 22.2V. It can support the clamping voltage and peak pulse current of up to 32.4V and 30.9A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Taiwan Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 20V
Minimum Breakdown Voltage 22.2V
Max Clamping Voltage 32.4V
Peak Pulse Current(Ippm) 30.9A
Power Dissipation - Pd 1000W (1kW)
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AA (SMB)
Win Source Part Number 1097598-SMB10J20CA R5G
Popularity Medium
Fake Threat In the Open Market 82 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SMB10J20CA R5G
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
SMB10J20CA R5G Price

SMB10J20CA R5G Datasheet
SMB10J20CA R5G Application

SMB10J20CA R5G Replacement
SMB10J20CA R5G Pdf

SMB10J20CA R5G Pinout
SMB10J20CA R5G Image

SMB10J20CA R5G Picture
SMB10J20CA R5G In Stock

SMB10J20CA R5G Distributor
SMB10J20CA R5G TVS - Diodes

Image
Mfr.Part No
Description
Stock
12 A Three-quadrant triacs, insulated, high commutation, high temperature
3
JFET N-CH 25V 30MA TO92
2098
CONN 1.0/2.3 JACK R/A 75 OHM SMD
69
256K x 18 Pipilined SRAm with NoBL Architecture
25
IC BUS BUFF TRI-ST QD 14DIP
100
CONN RECEPT 80POS .050" SMT
400
1.5A, Low Noise, Fast Transient Response LDO Regulators
30
N-CHANNEL ENHANCEMENT MODE MOSFET
600

Top Sellers