Search
Filters

SMB10J36CA R5G

Part No : SMB10J36CA R5G
Manufacturer : Taiwan Semiconductor
Catalog : TVS - Diodes
Description : DIODE, TVS, BIDIRECTIONAL, 1000W
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,524 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Taiwan Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 36V
Minimum Breakdown Voltage 40V
Max Clamping Voltage 58.1V
Peak Pulse Current(Ippm) 17.2A
Power Dissipation - Pd 1000W (1kW)
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AA (SMB)
Win Source Part Number 1097613-SMB10J36CA R5G
Popularity Medium
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Balance
The SMB10J36CA R5G ,from Taiwan Semiconductor, is a 1000W (1kW) Zener diodes, package in a DO-214AA (SMB) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 175°C (TJ) temperature range. The rate stand-off voltage for the SMB10J36CA R5G is 36V volts. The minimum breakdown voltage is given for 40V. It can support the clamping voltage and peak pulse current of up to 58.1V and 17.2A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Taiwan Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 36V
Minimum Breakdown Voltage 40V
Max Clamping Voltage 58.1V
Peak Pulse Current(Ippm) 17.2A
Power Dissipation - Pd 1000W (1kW)
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AA (SMB)
Win Source Part Number 1097613-SMB10J36CA R5G
Popularity Medium
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SMB10J36CA R5G
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
SMB10J36CA R5G Price

SMB10J36CA R5G Datasheet
SMB10J36CA R5G Application

SMB10J36CA R5G Replacement
SMB10J36CA R5G Pdf

SMB10J36CA R5G Pinout
SMB10J36CA R5G Image

SMB10J36CA R5G Picture
SMB10J36CA R5G In Stock

SMB10J36CA R5G Distributor
SMB10J36CA R5G TVS - Diodes

Image
Mfr.Part No
Description
Stock
Ultrahigh-Speed Switching Applications
1000
Filter specification
125
Energy Metering IC With On-Chip Fault Detection
1132
Single, Dual, and Quad Micropower, Low Drift, RRIO Operational Amplifiers | IC OPAMP GP 1 CIRCUIT SOT23-5
601
CAP TANT 330UF 20% 2.5V 2917
1058

Top Sellers