Search
Filters

SMB10J40CA R5G

Part No : SMB10J40CA R5G
Manufacturer : Taiwan Semiconductor
Catalog : TVS - Diodes
Description : DIODE, TVS, BIDIRECTIONAL, 1000W
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,800 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Circuit Protection
Manufacturer Taiwan Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 40V
Minimum Breakdown Voltage 44.4V
Max Clamping Voltage 64.5V
Peak Pulse Current(Ippm) 15.5A
Power Dissipation - Pd 1000W (1kW)
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AA (SMB)
Win Source Part Number 1097615-SMB10J40CA R5G
Popularity Medium
Fake Threat In the Open Market 86 pct.
Supply and Demand Status Balance
The SMB10J40CA R5G ,from Taiwan Semiconductor, is a 1000W (1kW) Zener diodes, package in a DO-214AA (SMB) and SMD (SMT) package. It is designed for transient overvoltage protection, targeting General Purpose applicaition. It is rated over a -55°C to 175°C (TJ) temperature range. The rate stand-off voltage for the SMB10J40CA R5G is 40V volts. The minimum breakdown voltage is given for 44.4V. It can support the clamping voltage and peak pulse current of up to 64.5V and 15.5A , respectively.
Products specifications
ECAD Module
Categories Circuit Protection
Manufacturer Taiwan Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 40V
Minimum Breakdown Voltage 44.4V
Max Clamping Voltage 64.5V
Peak Pulse Current(Ippm) 15.5A
Power Dissipation - Pd 1000W (1kW)
Applications General Purpose
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DO-214AA (SMB)
Win Source Part Number 1097615-SMB10J40CA R5G
Popularity Medium
Fake Threat In the Open Market 86 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SMB10J40CA R5G
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
SMB10J40CA R5G Price

SMB10J40CA R5G Datasheet
SMB10J40CA R5G Application

SMB10J40CA R5G Replacement
SMB10J40CA R5G Pdf

SMB10J40CA R5G Pinout
SMB10J40CA R5G Image

SMB10J40CA R5G Picture
SMB10J40CA R5G In Stock

SMB10J40CA R5G Distributor
SMB10J40CA R5G TVS - Diodes

Image
Mfr.Part No
Description
Stock
RF & MICROWAVE TRANSISTORS 130... 230 MHZ FM MODULE APPLICATIONS
8
DIODE ZENER 6.2V 225MW SOT23-3
US AUDIO MULTIPLEXING DECODER IC
214
IC MPU Q OR IQ 1.2GHZ 689TEBGA
30

Top Sellers