The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

TS4264CW50

Part No TS4264CW50
Manufacturer Taiwan Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 150MA 5V ULTRA LOW DROPOUT VOLTA
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
Pricing & Ordering $4.177 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
8+
$6.6430
$53.144
19+
$5.4510
$103.569
29+
$5.2800
$153.120
40+
$5.1100
$204.400
51+
$4.9400
$251.940
68+
$4.4290
$301.172
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 7,600 pieces
MOQ: 8 pcs
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
Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Taiwan Semiconductor
Package Tape & Reel
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 45V
Voltage - Output (Min/Fixed) 5V
Voltage Dropout (Max) 0.5V @ 100mA
Current - Output 150mA
Current - Quiescent (Iq) 400 µA
Current - Supply (Max) 15 mA
PSRR 54dB (100Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223
Standard Package 5,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 691664-TS4264CW50
Fake Threat In the Open Market 57pct.

Description

The 691664-TS4264CW50 is a voltage regulator IC from Taiwan Semiconductor. It is designed for power management applications and belongs to the integrated circuits category. The IC has a fixed output of 5V and a maximum input voltage of 45V. It can deliver a maximum output current of 150mA and has a current supply of 15mA. The TS4264CW50 features over temperature and short circuit protection. It comes in a TO-261-4 package and is suitable for surface mount applications. The IC operates in a temperature range of -40°C to 150°C. With its compact size and low dropout voltage, the TS4264CW50 is ideal for use in various electronic devices, such as routers, switches, and industrial control systems.