Search
Filters

TSM060N03PQ33 RGG

Part No : TSM060N03PQ33 RGG
Manufacturer : Taiwan Semiconductor
Catalog : Transistors - FETs, MOSFETs - RF
Description : MOSFET, SINGLE, N-CHANNEL, TRENC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,653 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Taiwan Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 62A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 25.4nC @ 10V
Max Input Capacitance 1342pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 40W (Tc)
Maximum Rds On at Id,Vgs 6 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-PDFN (3x3)
Dimension 8-PowerWDFN
Win Source Part Number 1114680-TSM060N03PQ33 RGG
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
FDMC7672S;  BSZ058N03LSGATMA1;  CSD17552Q3A;  
TSM060N03PQ33 RGG, produced by Taiwan Semiconductor, is a N-Channel MOSFET transistor in 8-PDFN (3x3) SMD (SMT) package. The features include 30V drain-source breakdown voltage, 62A (Tc) continuous drain current at 25°C ,2.5V @ 250μA gate-source threshold voltage. TSM060N03PQ33 RGG is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Taiwan Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 62A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 25.4nC @ 10V
Max Input Capacitance 1342pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 40W (Tc)
Maximum Rds On at Id,Vgs 6 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-PDFN (3x3)
Dimension 8-PowerWDFN
Win Source Part Number 1114680-TSM060N03PQ33 RGG
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
FDMC7672S;  BSZ058N03LSGATMA1;  CSD17552Q3A;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TSM060N03PQ33 RGG
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
TSM060N03PQ33 RGG Price

TSM060N03PQ33 RGG Datasheet
TSM060N03PQ33 RGG Application

TSM060N03PQ33 RGG Replacement
TSM060N03PQ33 RGG Pdf

TSM060N03PQ33 RGG Pinout
TSM060N03PQ33 RGG Image

TSM060N03PQ33 RGG Picture
TSM060N03PQ33 RGG In Stock

TSM060N03PQ33 RGG Distributor
TSM060N03PQ33 RGG Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
IC RTC PHANTOM PAR 20-TSSOP / Real Time Clock Phantom Clock Clock/Calendar/Battery Backup 20-Pin TSSOP
1
FR50 RISC FR MB91360G Microcontroller IC 32-Bit 64MHz 512KB (512K x 8) FLASH 120-LQFP (16x16)
28
TRANS NPN 50V 0.15A SOT-323
4800
Dual 4-input NOR gate
13
TVS DIODE 5VWM 9.2VC SMC
88
DIODE ARRAY SCHOTTKY 45V TO220FP
339

Top Sellers