Search
Filters

TSM1N80CW RPG

Part No :
TSM1N80CW RPG
Manufacturer :
Catalog :
Transistors - FETs, MOSFETs - RF
Description :
MOSFET, SINGLE, N-CHANNEL, PLANA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,040 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Taiwan Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 800V
Continuous Drain Current at 25°C 300mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 6nC @ 10V
Max Input Capacitance 200pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 2.1W (Tc)
Maximum Rds On at Id,Vgs 21.6 Ohm @ 150mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Dimension TO-261-4, TO-261AA
Win Source Part Number 1114718-TSM1N80CW RPG
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
TSM1N80CW RPG, produced by Taiwan Semiconductor, is a N-Channel MOSFET transistor in SOT-223 SMD (SMT) package. The features include 800V drain-source breakdown voltage, 300mA (Ta) continuous drain current at 25°C ,5V @ 250μA gate-source threshold voltage. TSM1N80CW RPG is used in the -55°C to 150°C (TJ) operating temperature range.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Taiwan Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 800V
Continuous Drain Current at 25°C 300mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 6nC @ 10V
Max Input Capacitance 200pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 2.1W (Tc)
Maximum Rds On at Id,Vgs 21.6 Ohm @ 150mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Dimension TO-261-4, TO-261AA
Win Source Part Number 1114718-TSM1N80CW RPG
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TSM1N80CW RPG
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
TSM1N80CW RPG Price

TSM1N80CW RPG Datasheet
TSM1N80CW RPG Application

TSM1N80CW RPG Replacement
TSM1N80CW RPG Pdf

TSM1N80CW RPG Pinout
TSM1N80CW RPG Image

TSM1N80CW RPG Picture
TSM1N80CW RPG In Stock

TSM1N80CW RPG Distributor
TSM1N80CW RPG Transistors - FETs, MOSFETs - RF

Image
Mfr.Part No
Description
Stock
Hot Swap Controller 1-CH 18V N-Channel Positive Low Voltage 20-Pin QFN EP T/R / IC CTRLR HOT SWAP 20-QFN
1
IC REG BUCK ADJ 3A TSOT23-8
50
150mA/300mA, Ultra-Low-Noise, High-PSRR Low Dropout Regulators
3952
MOSFET N-CH 100V 28A PPAK 1212
898
RF RECEIVER 44MHZ-891MHZ 32TQFN
118

Top Sellers