Search
Filters

HK06032N4S-T

Part No : HK06032N4S-T
Manufacturer : Taiyo Yuden
Catalog : Fixed Inductors
Description : FIXED IND 2.4NH 350MA 200 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 2.4nH
Tolerance ±0.3nH
Current Rating 350mA
DC Resistance (DCR) 200 mOhm Max
Q @ Freq 4 @ 100MHz
Frequency - Self Resonant 8.3GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0201 (0603 Metric)
Height - Seated (Max) 0.013" (0.33mm)
Win Source Part Number 1043446-HK06032N4S-T
Popularity Medium
Fake Threat In the Open Market 90 pct.
Supply and Demand Status Balance
Quantity per package 15k pcs
The HK06032N4S-T is a Ferrite Multilayer inductor, produced by Taiyo Yuden, assembled in the 0201 (0603 Metric) Reel - TR package. At the 100MHz specified test frequency, it supports a maximum DC resistance of 200 mOhm Max. It is ideal for driving 350mA current, with the ideal operating temperature of parts ranges from -55°C to 125°C. 2.4nH inductance and ±0.3nH tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 2.4nH
Tolerance ±0.3nH
Current Rating 350mA
DC Resistance (DCR) 200 mOhm Max
Q @ Freq 4 @ 100MHz
Frequency - Self Resonant 8.3GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0201 (0603 Metric)
Height - Seated (Max) 0.013" (0.33mm)
Win Source Part Number 1043446-HK06032N4S-T
Popularity Medium
Fake Threat In the Open Market 90 pct.
Supply and Demand Status Balance
Quantity per package 15k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for HK06032N4S-T
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
HK06032N4S-T Price

HK06032N4S-T Datasheet
HK06032N4S-T Application

HK06032N4S-T Replacement
HK06032N4S-T Pdf

HK06032N4S-T Pinout
HK06032N4S-T Image

HK06032N4S-T Picture
HK06032N4S-T In Stock

HK06032N4S-T Distributor
HK06032N4S-T Fixed Inductors

Image
Mfr.Part No
Description
Stock
DIODE ZENER 8.7V 200MW SOD323
1800
CONN FFC BOTTOM 28POS 0.50MM R/A
500
IC REDRIVER PCIE 8CH 72TQFN
43
DIODE ZENER 62V 1W SMA
1670
TRIAC SENS GATE 700V 12A TO220AB
24
1W OUTPUT AMPLIFIER OF POTABLE RADIOS IN CLASS B PUSH-PULL OPERATION
4

Top Sellers