Search
Filters

HK16081N2S-T

Part No :
HK16081N2S-T
Manufacturer :
Catalog :
Fixed Inductors
Description :
FIXED IND 1.2NH 300MA 50 MOHM
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
3,575+
$0.0140
$50.050
8,335+
$0.0120
$100.020
12,500+
$0.0120
$150.000
18,185+
$0.0110
$200.035
22,730+
$0.0110
$250.030
30,000+
$0.0100
$300.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 6,746 pieces
MOQ: 3575 pcs
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
Quantity per package 4k pcs
Supply and Demand Status Balance
Fake Threat In the Open Market 82 pct.
Popularity Medium
Height - Seated (Max) 0.037" (0.95mm)
Case / Package 0603 (1608 Metric)
Mounting SMD (SMT)
Frequency - Test 100MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Self Resonant 10GHz
Q @ Freq 8 @ 100MHz
DC Resistance (DCR) 50 mOhm Max
Current Rating 300mA
Tolerance ±0.3nH
Inductance 1.2nH
Material - Core Ferrite
Type Multilayer
Status Active
Packaging Reel - TR
Manufacturer Taiyo Yuden
Categories Inductors, Coils, Chokes
Win Source Part Number 1043475-HK16081N2S-T
The HK16081N2S-T is a Ferrite Multilayer inductor, produced by Taiyo Yuden, assembled in the 0603 (1608 Metric) Reel - TR package. At the 100MHz specified test frequency, it supports a maximum DC resistance of 50 mOhm Max. It is ideal for driving 300mA current, with the ideal operating temperature of parts ranges from -40°C to 85°C. 1.2nH inductance and ±0.3nH tolerance.
Products specifications
ECAD Module
Quantity per package 4k pcs
Supply and Demand Status Balance
Fake Threat In the Open Market 82 pct.
Popularity Medium
Height - Seated (Max) 0.037" (0.95mm)
Case / Package 0603 (1608 Metric)
Mounting SMD (SMT)
Frequency - Test 100MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Self Resonant 10GHz
Q @ Freq 8 @ 100MHz
DC Resistance (DCR) 50 mOhm Max
Current Rating 300mA
Tolerance ±0.3nH
Inductance 1.2nH
Material - Core Ferrite
Type Multilayer
Status Active
Packaging Reel - TR
Manufacturer Taiyo Yuden
Categories Inductors, Coils, Chokes
Win Source Part Number 1043475-HK16081N2S-T
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for HK16081N2S-T
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
HK16081N2S-T Price

HK16081N2S-T Datasheet
HK16081N2S-T Application

HK16081N2S-T Replacement
HK16081N2S-T Pdf

HK16081N2S-T Pinout
HK16081N2S-T Image

HK16081N2S-T Picture
HK16081N2S-T In Stock

HK16081N2S-T Distributor
HK16081N2S-T Fixed Inductors

Image
Mfr.Part No
Description
Stock
1.5UA Max, Single, Dual and Quad Over-The-Top Precision Rail-to-Rail Input and Output Op Amps
155
IC OPAMP GP 2.2MHZ 14SOIC
215
Super high dense cell design for low RDS(ON).
501
ULTRAFAST RECTIFIER 16 AMPERES, 200 VOLTS
1
IC REG BCK PROG 0.2A SYNC 14VQFN / Conv DC-DC 2V to 5.5V Step Down Single-Out 2V to 5.5V 0.2A 14-Pin VQFN EP T/R
LC2MOS 16-Bit A/D Converter | IC ADC 16BIT SIGMA-DELTA 28SSOP
2
IC EEPROM 16KBIT 20MHZ 8SOIC
519

Top Sellers