Search
Filters

HK16084N7K-T

Part No : HK16084N7K-T
Manufacturer : Taiyo Yuden
Catalog : Fixed Inductors
Description : FIXED IND 4.7NH 300MA 160 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 4.7nH
Tolerance ±10%
Current Rating 300mA
DC Resistance (DCR) 160 mOhm Max
Q @ Freq 10 @ 100MHz
Frequency - Self Resonant 4GHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.037" (0.95mm)
Win Source Part Number 1043479-HK16084N7K-T
Popularity Medium
Fake Threat In the Open Market 88 pct.
Supply and Demand Status Balance
Quantity per package 4k pcs
The HK16084N7K-T is a Ferrite Multilayer inductor, produced by Taiyo Yuden, assembled in the 0603 (1608 Metric) Reel - TR package. At the 100MHz specified test frequency, it supports a maximum DC resistance of 160 mOhm Max. It is ideal for driving 300mA current, with the ideal operating temperature of parts ranges from -40°C to 85°C. 4.7nH inductance and ±10% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 4.7nH
Tolerance ±10%
Current Rating 300mA
DC Resistance (DCR) 160 mOhm Max
Q @ Freq 10 @ 100MHz
Frequency - Self Resonant 4GHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.037" (0.95mm)
Win Source Part Number 1043479-HK16084N7K-T
Popularity Medium
Fake Threat In the Open Market 88 pct.
Supply and Demand Status Balance
Quantity per package 4k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for HK16084N7K-T
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
HK16084N7K-T Price

HK16084N7K-T Datasheet
HK16084N7K-T Application

HK16084N7K-T Replacement
HK16084N7K-T Pdf

HK16084N7K-T Pinout
HK16084N7K-T Image

HK16084N7K-T Picture
HK16084N7K-T In Stock

HK16084N7K-T Distributor
HK16084N7K-T Fixed Inductors

Image
Mfr.Part No
Description
Stock
UHF~VHF Band RF Attenuator Applications
4779
TVS DIODE 53VWM 85VC SMA
4
200 mA very low quiescent current linear regulator IC | IC REG LINEAR 3.1V 200MA 4DFN
3000
REGULATOR -5V 1A 3SIP SMD
16-/8- Bit Microprocessor
4
FIXED IND 100UH 800MA 663 MOHM
100

Top Sellers