Search
Filters

HK21252N7S-T

Part No : HK21252N7S-T
Manufacturer : Taiyo Yuden
Catalog : Fixed Inductors
Description : FIXED IND 2.7NH 300MA 100 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 2.7nH
Tolerance ±0.3nH
Current Rating 300mA
DC Resistance (DCR) 100 mOhm Max
Q @ Freq 12 @ 100MHz
Frequency - Self Resonant 4GHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0805 (2012 Metric)
Height - Seated (Max) 0.041" (1.05mm)
Win Source Part Number 1043489-HK21252N7S-T
Popularity Medium
Fake Threat In the Open Market 95 pct.
Supply and Demand Status Balance
Quantity per package 4k pcs
The HK21252N7S-T is a Ferrite Multilayer inductor, produced by Taiyo Yuden, assembled in the 0805 (2012 Metric) Reel - TR package. At the 100MHz specified test frequency, it supports a maximum DC resistance of 100 mOhm Max. It is ideal for driving 300mA current, with the ideal operating temperature of parts ranges from -40°C to 85°C. 2.7nH inductance and ±0.3nH tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 2.7nH
Tolerance ±0.3nH
Current Rating 300mA
DC Resistance (DCR) 100 mOhm Max
Q @ Freq 12 @ 100MHz
Frequency - Self Resonant 4GHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0805 (2012 Metric)
Height - Seated (Max) 0.041" (1.05mm)
Win Source Part Number 1043489-HK21252N7S-T
Popularity Medium
Fake Threat In the Open Market 95 pct.
Supply and Demand Status Balance
Quantity per package 4k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for HK21252N7S-T
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
HK21252N7S-T Price

HK21252N7S-T Datasheet
HK21252N7S-T Application

HK21252N7S-T Replacement
HK21252N7S-T Pdf

HK21252N7S-T Pinout
HK21252N7S-T Image

HK21252N7S-T Picture
HK21252N7S-T In Stock

HK21252N7S-T Distributor
HK21252N7S-T Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC LVDS SERDES RECEIVER 56-TSSOP
60
IC THERMOSTAT PRESET SOT23-5
189
TRANS PREBIAS NPN 150MW SMINI3
5400
4CH OUTPUT STEREO AUDIO PROCESSOR WITH 4 STEREO INPUTS AND TONE/VOLUME CONTROL
105
1.2 A/1.25 MHz, HIGH-EFFICIENCY STEP-DOWN CONVERTER | IC REG BUCK ADJ 1.2A 10MSOP
290
IC FLASH 1MBIT 120NS 32PLCC / NOR Flash Parallel 3V/3.3V 1M-bit 128K x 8 120ns 32-Pin PLCC
IC AMP 2.4GHZ LNA 6DFN
904
IC MIXR 1.6-2.7GHZ DWNCONV 20QFN
30
IC I/O EXPANDER I2C 4B 8HVSON
1301

Top Sellers