Search
Filters

HMK432B7225KM-T

Notice for TAIYO YUDEN products Please read this notice before using the TAIYO YUDEN products.
Manufacturer: Taiyo Yuden
rohs
Availability: 458 In Stock
Taiyo Yuden HMK432B7225KM-T is available at WIN SOURCE. Please review product page below for detailed information, including HMK432B7225KM-T price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for HMK432B7225KM-T to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Capacitors
Manufacturer Taiyo Yuden
Series M
Packaging Reel - TR
Capacitance 2.2μF
Tolerance ±10%
Voltage Rating DC 100V
Temperature Coefficient X7R
Operating Temperature Range -55°C ~ 125°C
Features High Voltage
Applications General
Mounting Surface Mount, MLCC
Package 1812 (4532 Metric)
Size 0.177" L x 0.126" W (4.50mm x 3.20mm)
Thickness (Maximum) 0.106" (2.70mm)
Win Source Part Number 1181551-HMK432B7225KM-T
Manufacturer Homepage www.t-yuden.com/
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
Categories Capacitors
Manufacturer Taiyo Yuden
Series M
Packaging Reel - TR
Capacitance 2.2μF
Tolerance ±10%
Voltage Rating DC 100V
Temperature Coefficient X7R
Operating Temperature Range -55°C ~ 125°C
Features High Voltage
Applications General
Mounting Surface Mount, MLCC
Package 1812 (4532 Metric)
Size 0.177" L x 0.126" W (4.50mm x 3.20mm)
Thickness (Maximum) 0.106" (2.70mm)
Win Source Part Number 1181551-HMK432B7225KM-T
Manufacturer Homepage www.t-yuden.com/
Storage Condition Dry storage cabinet & Humidity protection package
HMK432B7225KM-T Price

HMK432B7225KM-T Datasheet
HMK432B7225KM-T Application

HMK432B7225KM-T Replacement
HMK432B7225KM-T Pdf

HMK432B7225KM-T Pinout
HMK432B7225KM-T Image

HMK432B7225KM-T Picture
HMK432B7225KM-T In Stock

HMK432B7225KM-T Distributor
HMK432B7225KM-T Ceramic Capacitors

Image
Mfr.Part No
Description
Stock
8-BIT PARALLEL-OUT SERIAL SHIFT REGISTERS
26
Thin-Film Directional Couplers
1237
IC SDRAM 64MBIT 143MHZ 60TFBGA
1976
IC REG LDO 3V 0.1A SOT23-5
15000
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
191
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
266
IC 8:1 MUX/DEMUX 16QSOP
4024