We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

LB3218T1R5M

Part No : LB3218T1R5M
Manufacturer : Taiyo Yuden
Catalog : Fixed Inductors
Description : FIXED IND 1.5UH 860MA 70 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 22,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Type Wirewound
Inductance 1.5μH
Tolerance ±20%
Current Rating 860mA
DC Resistance (DCR) 70 mOhm
Frequency - Self Resonant 80MHz
Temperature Range - Operating -40°C to 105°C
Frequency - Test 7.96MHz
Mounting SMD (SMT)
Case / Package 1207 (3218 Metric)
Height - Seated (Max) 0.079" (2.00mm)
Win Source Part Number 1051640-LB3218T1R5M
Popularity Medium
Fake Threat In the Open Market 79 pct.
Supply and Demand Status Balance
Quantity per package 2k pcs
The LB3218T1R5M is a Wirewound inductor, produced by Taiyo Yuden, assembled in the 1207 (3218 Metric) Reel - TR package. At the 7.96MHz specified test frequency, it supports a maximum DC resistance of 70 mOhm. It is ideal for driving 860mA current, with the ideal operating temperature of parts ranges from -40°C to 105°C. 1.5μH inductance and ±20% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Type Wirewound
Inductance 1.5μH
Tolerance ±20%
Current Rating 860mA
DC Resistance (DCR) 70 mOhm
Frequency - Self Resonant 80MHz
Temperature Range - Operating -40°C to 105°C
Frequency - Test 7.96MHz
Mounting SMD (SMT)
Case / Package 1207 (3218 Metric)
Height - Seated (Max) 0.079" (2.00mm)
Win Source Part Number 1051640-LB3218T1R5M
Popularity Medium
Fake Threat In the Open Market 79 pct.
Supply and Demand Status Balance
Quantity per package 2k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LB3218T1R5M
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
LB3218T1R5M Price

LB3218T1R5M Datasheet
LB3218T1R5M Application

LB3218T1R5M Replacement
LB3218T1R5M Pdf

LB3218T1R5M Pinout
LB3218T1R5M Image

LB3218T1R5M Picture
LB3218T1R5M In Stock

LB3218T1R5M Distributor
LB3218T1R5M Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC DRIVER HIGH/LOW SIDE 8-DIP
2028
Linear Voltage Regulator IC
200
Hex D-type flip-flop with reset; positive-edge trigger
7
IC OPAMP INSTR 150KHZ 16DIP
500
IC MCU 8BIT 1.5KB FLASH 16SOIC
5