Search
Filters

LBM2016T150J

Part No :
LBM2016T150J
Manufacturer :
Catalog :
Fixed Inductors
Description :
FIXED IND 15UH 190MA 1.5 OHM SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Type Wirewound
Inductance 15μH
Tolerance ±5%
Current Rating 190mA
DC Resistance (DCR) 1.5 Ohm
Q @ Freq 25 @ 2.52MHz
Frequency - Self Resonant 20MHz
Temperature Range - Operating -40°C to 105°C
Frequency - Test 2.52MHz
Mounting SMD (SMT)
Case / Package 0806 (2016 Metric)
Height - Seated (Max) 0.071" (1.80mm)
Win Source Part Number 1051688-LBM2016T150J
Popularity Medium
Fake Threat In the Open Market 91 pct.
Supply and Demand Status Balance
Quantity per package 2k pcs
The LBM2016T150J is a Wirewound inductor, produced by Taiyo Yuden, assembled in the 0806 (2016 Metric) Reel - TR package. At the 2.52MHz specified test frequency, it supports a maximum DC resistance of 1.5 Ohm. It is ideal for driving 190mA current, with the ideal operating temperature of parts ranges from -40°C to 105°C. 15μH inductance and ±5% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Type Wirewound
Inductance 15μH
Tolerance ±5%
Current Rating 190mA
DC Resistance (DCR) 1.5 Ohm
Q @ Freq 25 @ 2.52MHz
Frequency - Self Resonant 20MHz
Temperature Range - Operating -40°C to 105°C
Frequency - Test 2.52MHz
Mounting SMD (SMT)
Case / Package 0806 (2016 Metric)
Height - Seated (Max) 0.071" (1.80mm)
Win Source Part Number 1051688-LBM2016T150J
Popularity Medium
Fake Threat In the Open Market 91 pct.
Supply and Demand Status Balance
Quantity per package 2k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LBM2016T150J
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
LBM2016T150J Price

LBM2016T150J Datasheet
LBM2016T150J Application

LBM2016T150J Replacement
LBM2016T150J Pdf

LBM2016T150J Pinout
LBM2016T150J Image

LBM2016T150J Picture
LBM2016T150J In Stock

LBM2016T150J Distributor
LBM2016T150J Fixed Inductors

Image
Mfr.Part No
Description
Stock
SINGLE-PHASE SILICON BRIDGE RECTIFIER (VOLTAGE RANGE 50 to 1000 Volts CURRENT 10 Amperes)
20
CMOS SyncFIFOO 64 x 8, 256 x 8, 512 x 8, 1024 x 8, 2048 x 8 and 4096 x 8
31
CMC 220MA 2LN 360 OHM SMD
200
IC RF REGULATOR LDO
1911
80C51 8-bit microcontroller family 4K/8K/16K/32K ROM/OTP 128B/256B RAM low voltage 2.7 to 5.5 V, low power, high speed 30/33 MHz
111
N-Channel Enhancement Mode Field Effect Transistor
267
IC OPAMP GP 15MHZ RRO 8TSSOP
819

Top Sellers