Search
Filters

LBR2518T100K

Part No : LBR2518T100K
Manufacturer : Taiyo Yuden
Catalog : Fixed Inductors
Description : FIXED IND 10UH 235MA 190 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,596 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Type Wirewound
Inductance 10μH
Tolerance ±10%
Current Rating 235mA
DC Resistance (DCR) 190 mOhm
Frequency - Self Resonant 30MHz
Temperature Range - Operating -40°C to 105°C
Frequency - Test 2.52MHz
Mounting SMD (SMT)
Case / Package 1007 (2518 Metric)
Height - Seated (Max) 0.079" (2.00mm)
Win Source Part Number 1051700-LBR2518T100K
Popularity Medium
Fake Threat In the Open Market 76 pct.
Supply and Demand Status Balance
Quantity per package 2k pcs
The LBR2518T100K is a Wirewound inductor, produced by Taiyo Yuden, assembled in the 1007 (2518 Metric) Reel - TR package. At the 2.52MHz specified test frequency, it supports a maximum DC resistance of 190 mOhm. It is ideal for driving 235mA current, with the ideal operating temperature of parts ranges from -40°C to 105°C. 10μH inductance and ±10% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Type Wirewound
Inductance 10μH
Tolerance ±10%
Current Rating 235mA
DC Resistance (DCR) 190 mOhm
Frequency - Self Resonant 30MHz
Temperature Range - Operating -40°C to 105°C
Frequency - Test 2.52MHz
Mounting SMD (SMT)
Case / Package 1007 (2518 Metric)
Height - Seated (Max) 0.079" (2.00mm)
Win Source Part Number 1051700-LBR2518T100K
Popularity Medium
Fake Threat In the Open Market 76 pct.
Supply and Demand Status Balance
Quantity per package 2k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LBR2518T100K
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
LBR2518T100K Price

LBR2518T100K Datasheet
LBR2518T100K Application

LBR2518T100K Replacement
LBR2518T100K Pdf

LBR2518T100K Pinout
LBR2518T100K Image

LBR2518T100K Picture
LBR2518T100K In Stock

LBR2518T100K Distributor
LBR2518T100K Fixed Inductors

Image
Mfr.Part No
Description
Stock
DIODE ARRAY GP 650V 16A TO220AB
111
IC MCU 32BIT 256KB FLASH 100QFP
27
IC POT DGTL SNGL 100K SPI 8SOIC
100
DUAL/QUAD LOW NOISE OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14SO
212
IC DAC 14BIT A-OUT 68QFN
SerialFlash™ Memory With Block LockTM Protection
30
IC MPU MPC85XX 1.333GHZ 783BGA
48

Top Sellers