Search
Filters

LEM2520T820J

Part No : LEM2520T820J
Manufacturer : Taiyo Yuden
Catalog : Fixed Inductors
Description : FIXED IND 82UH 65MA 19 OHM SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Quantity per package 2k pcs
Supply and Demand Status Balance
Fake Threat In the Open Market 85 pct.
Popularity Medium
Win Source Part Number 1052257-LEM2520T820J
Height - Seated (Max) 0.079" (2.00mm)
Case / Package 1008 (2520 Metric)
Mounting SMD (SMT)
Frequency - Test 2.52MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Self Resonant 10MHz
Q @ Freq 20 @ 2.52MHz
DC Resistance (DCR) 19 Ohm Max
Current Rating 65mA
Tolerance ±5%
Inductance 82μH
Type Wirewound
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Taiyo Yuden
Categories Inductors, Coils, Chokes
The LEM2520T820J is a Wirewound inductor, produced by Taiyo Yuden, assembled in the 1008 (2520 Metric) Reel - TR package. At the 2.52MHz specified test frequency, it supports a maximum DC resistance of 19 Ohm Max. It is ideal for driving 65mA current, with the ideal operating temperature of parts ranges from -40°C to 85°C. 82μH inductance and ±5% tolerance.
Products specifications
ECAD Module
Quantity per package 2k pcs
Supply and Demand Status Balance
Fake Threat In the Open Market 85 pct.
Popularity Medium
Win Source Part Number 1052257-LEM2520T820J
Height - Seated (Max) 0.079" (2.00mm)
Case / Package 1008 (2520 Metric)
Mounting SMD (SMT)
Frequency - Test 2.52MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Self Resonant 10MHz
Q @ Freq 20 @ 2.52MHz
DC Resistance (DCR) 19 Ohm Max
Current Rating 65mA
Tolerance ±5%
Inductance 82μH
Type Wirewound
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Taiyo Yuden
Categories Inductors, Coils, Chokes
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LEM2520T820J
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
LEM2520T820J Price

LEM2520T820J Datasheet
LEM2520T820J Application

LEM2520T820J Replacement
LEM2520T820J Pdf

LEM2520T820J Pinout
LEM2520T820J Image

LEM2520T820J Picture
LEM2520T820J In Stock

LEM2520T820J Distributor
LEM2520T820J Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC REG CTRLR PWM CM 8-DIP
310
IC COMPARATOR CMOS 10UA SC-88A
600
IC MPU MPC74XX 500MHZ 360FCCLGA
5
IC OPAMP GP 730KHZ RRO 14SOIC
1480
CAP TANT 33UF 10% 35V 2917
30
DIODE GEN PURP 600V 1A DO213AB
11
10/100/1000 BASE-T GIGABIT COPPER TRANSCEIVER
5
LOW-COST 3.3V ZERO DELAY BUFFER
1036

Top Sellers