Search
Filters

LEMC2520T2R2M

Part No : LEMC2520T2R2M
Manufacturer : Taiyo Yuden
Catalog : Fixed Inductors
Description : FIXED IND 2.2UH 390MA 400 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Obsolete(EOL)
Type Wirewound
Inductance 2.2μH
Tolerance ±20%
Current Rating 390mA
DC Resistance (DCR) 400 mOhm Max
Q @ Freq 20 @ 7.96MHz
Frequency - Self Resonant 75MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 7.96MHz
Mounting SMD (SMT)
Case / Package 1008 (2520 Metric)
Height - Seated (Max) 0.079" (2.00mm)
Win Source Part Number 1052267-LEMC2520T2R2M
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Balance
The LEMC2520T2R2M is a Wirewound inductor, produced by Taiyo Yuden, assembled in the 1008 (2520 Metric) Reel - TR package. At the 7.96MHz specified test frequency, it supports a maximum DC resistance of 400 mOhm Max. It is ideal for driving 390mA current, with the ideal operating temperature of parts ranges from -40°C to 85°C. 2.2μH inductance and ±20% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Obsolete(EOL)
Type Wirewound
Inductance 2.2μH
Tolerance ±20%
Current Rating 390mA
DC Resistance (DCR) 400 mOhm Max
Q @ Freq 20 @ 7.96MHz
Frequency - Self Resonant 75MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 7.96MHz
Mounting SMD (SMT)
Case / Package 1008 (2520 Metric)
Height - Seated (Max) 0.079" (2.00mm)
Win Source Part Number 1052267-LEMC2520T2R2M
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LEMC2520T2R2M
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
LEMC2520T2R2M Price

LEMC2520T2R2M Datasheet
LEMC2520T2R2M Application

LEMC2520T2R2M Replacement
LEMC2520T2R2M Pdf

LEMC2520T2R2M Pinout
LEMC2520T2R2M Image

LEMC2520T2R2M Picture
LEMC2520T2R2M In Stock

LEMC2520T2R2M Distributor
LEMC2520T2R2M Fixed Inductors

Image
Mfr.Part No
Description
Stock
Precision Micropower Series Voltage Reference
2172
Ceramic transient voltage suppressors
15000
Single inverter
57162
STEERING DIODE/TVS ARRAY COMBO
1800

Top Sellers