Search
Filters

LK160847NM-T

Part No : LK160847NM-T
Manufacturer : Taiyo Yuden
Catalog : Fixed Inductors
Description : FIXED IND 47NH 150MA 200 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Type Multilayer
Inductance 47nH
Tolerance ±20%
Current Rating 150mA
DC Resistance (DCR) 200 mOhm Max
Q @ Freq 10 @ 50MHz
Frequency - Self Resonant 260MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 50MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.037" (0.95mm)
Win Source Part Number 1052580-LK160847NM-T
Popularity Medium
Fake Threat In the Open Market 78 pct.
Supply and Demand Status Balance
Quantity per package 4k pcs
The LK160847NM-T is a Multilayer inductor, produced by Taiyo Yuden, assembled in the 0603 (1608 Metric) Reel - TR package. At the 50MHz specified test frequency, it supports a maximum DC resistance of 200 mOhm Max. It is ideal for driving 150mA current, with the ideal operating temperature of parts ranges from -40°C to 85°C. 47nH inductance and ±20% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Type Multilayer
Inductance 47nH
Tolerance ±20%
Current Rating 150mA
DC Resistance (DCR) 200 mOhm Max
Q @ Freq 10 @ 50MHz
Frequency - Self Resonant 260MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 50MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.037" (0.95mm)
Win Source Part Number 1052580-LK160847NM-T
Popularity Medium
Fake Threat In the Open Market 78 pct.
Supply and Demand Status Balance
Quantity per package 4k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LK160847NM-T
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
LK160847NM-T Price

LK160847NM-T Datasheet
LK160847NM-T Application

LK160847NM-T Replacement
LK160847NM-T Pdf

LK160847NM-T Pinout
LK160847NM-T Image

LK160847NM-T Picture
LK160847NM-T In Stock

LK160847NM-T Distributor
LK160847NM-T Fixed Inductors

Image
Mfr.Part No
Description
Stock
500 WATT MULTI-LINE TVS ARRAY
295
IC CPU SUPERV 32K EE 8-SOIC
289
IC FLASH 128MBIT 54MHZ 8VFDFPN
1020
IC ANALOG SUPERVISOR 16SSOP
182
IC VIDEO SWITCH SPDT 16SOIC
362

Top Sellers