Search
Filters

LK21253R9K-T

Part No : LK21253R9K-T
Manufacturer : Taiyo Yuden
Catalog : Fixed Inductors
Description : FIXED IND 3.9UH 30MA 700 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Type Multilayer
Inductance 3.9μH
Tolerance ±10%
Current Rating 30mA
DC Resistance (DCR) 700 mOhm Max
Q @ Freq 45 @ 10MHz
Frequency - Self Resonant 38MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 10MHz
Mounting SMD (SMT)
Case / Package 0805 (2012 Metric)
Height - Seated (Max) 0.057" (1.45mm)
Win Source Part Number 1052590-LK21253R9K-T
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Balance
Quantity per package 2k pcs
The LK21253R9K-T is a Multilayer inductor, produced by Taiyo Yuden, assembled in the 0805 (2012 Metric) Reel - TR package. At the 10MHz specified test frequency, it supports a maximum DC resistance of 700 mOhm Max. It is ideal for driving 30mA current, with the ideal operating temperature of parts ranges from -40°C to 85°C. 3.9μH inductance and ±10% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Type Multilayer
Inductance 3.9μH
Tolerance ±10%
Current Rating 30mA
DC Resistance (DCR) 700 mOhm Max
Q @ Freq 45 @ 10MHz
Frequency - Self Resonant 38MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 10MHz
Mounting SMD (SMT)
Case / Package 0805 (2012 Metric)
Height - Seated (Max) 0.057" (1.45mm)
Win Source Part Number 1052590-LK21253R9K-T
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Balance
Quantity per package 2k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LK21253R9K-T
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
LK21253R9K-T Price

LK21253R9K-T Datasheet
LK21253R9K-T Application

LK21253R9K-T Replacement
LK21253R9K-T Pdf

LK21253R9K-T Pinout
LK21253R9K-T Image

LK21253R9K-T Picture
LK21253R9K-T In Stock

LK21253R9K-T Distributor
LK21253R9K-T Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC REG LDO 1.2V 1A DPAK
233
MOD IPM 600V 15A SUPER MINI DIP
111
OCTAL BUS BUFFER WITH 3 STATE OUTPUTS NON INVERTED
133
IC MCU 16BIT 256KB FLASH 100QFP
20
IC OR CTRLR N+1 10MSOP
689

Top Sellers