The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

NS12565T470MN

Part No NS12565T470MN
Manufacturer Taiyo Yuden
Catalog Fixed Inductors
Description SMD Power Inductors
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
Pricing & Ordering $5.514 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
8+
$6.7570
$54.056
19+
$5.5440
$105.336
28+
$5.3710
$150.388
39+
$5.1980
$202.722
50+
$5.0240
$251.200
67+
$4.5050
$301.835
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 7,700 pieces
MOQ: 8 pcs
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
Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Series NS
Packaging Reel - TR
Type Wirewound
Material - Core Ferrite
Inductance 47μH
Tolerance ±20%
Current Rating 2.78A
Current - Saturation 3.34A
Shielding Shielded
DC Resistance (DCR) 69 mOhm Max
Frequency - Self Resonant 7.2MHz
Operating Temperature Range -40°C ~ 125°C
Test Frequency 100kHz
Mounting SMD
Package Nonstandard
Size 0.492" L x 0.492" W (12.50mm x 12.50mm)
Height - Seated (Maximum) 0.270" (6.85mm)
Win Source Part Number 1232207-NS12565T470MN
Manufacturer Homepage www.t-yuden.com/
Popularity Medium
Fake Threat In the Open Market 87 pct.
Supply and Demand Status Limited
Family Name NS
Introduction Date January 19, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
NS12565T470MNV;  MSS1278-473MSD;  MS590PNB473MSZ; 

Description

The Taiyo Yuden NS12565T470MN is a medium-popularity NS series component with limited supply and demand status. This component has a Win Source Part Number of 1232207-NS12565T470MN, and a package of nonstandard. The component is wirewound with a shielding of shielded. The inductance is 47μH, and the current rating is 2.78A. The mounting is SMD, and the tolerance is ±20%. The component has a ferrite core material, and the current saturation is 3.34A. The frequency is self-resonant at 7.2MHz, and the test frequency is 100kHz. The size is 0.492" L x 0.492" W (12.50mm x 12.50mm). The family name is NS, and the categories are inductors, coils, chokes. The component is compliant with ECCN EAR99.