Search
Filters

MET-39

Part No :
MET-39
Manufacturer :
Catalog :
Audio Transformers
Description :
TRANSFORMER 500:50 3.0MADC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 6,500 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Transformers
Manufacturer Tamura
Packaging Bulk
Status Active
Impedance - Primary (Ohms) 500
Impedance - Secondary (Ohms) 50
DC Resistance (DCR) - Primary 55 Ohm
DC Resistance (DCR) - Secondary 8 Ohm
Transformer Type Data/Voice Coupling
Frequency Range 300Hz to 100kHz
Frequency Response ±2dB
Isolation Voltage 500VRMS @ 30 Seconds
Power Level 50mW
Temperature Range - Operating -20°C to 85°C
Mounting Through Hole
Height - Seated (Max) 0.465" (11.80mm)
Termination Style PC Pin
Win Source Part Number 1080685-MET-39
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
The MET-39 is defined as Audio Transformers ,included in Transformers group. The designer and manufactured of MET-39 is Tamura. It is available in WIN SOURCE PHI warehouse. The storage code of MET-39 is 496782. More detailed data for MET-39, feel free to contact us.
Products specifications
ECAD Module
Categories Transformers
Manufacturer Tamura
Packaging Bulk
Status Active
Impedance - Primary (Ohms) 500
Impedance - Secondary (Ohms) 50
DC Resistance (DCR) - Primary 55 Ohm
DC Resistance (DCR) - Secondary 8 Ohm
Transformer Type Data/Voice Coupling
Frequency Range 300Hz to 100kHz
Frequency Response ±2dB
Isolation Voltage 500VRMS @ 30 Seconds
Power Level 50mW
Temperature Range - Operating -20°C to 85°C
Mounting Through Hole
Height - Seated (Max) 0.465" (11.80mm)
Termination Style PC Pin
Win Source Part Number 1080685-MET-39
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MET-39
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
MET-39 Price

MET-39 Datasheet
MET-39 Application

MET-39 Replacement
MET-39 Pdf

MET-39 Pinout
MET-39 Image

MET-39 Picture
MET-39 In Stock

MET-39 Distributor
MET-39 Audio Transformers

Image
Mfr.Part No
Description
Stock
5A Low Dropout Positive Adjustable or Fixed-Mode Regulator
10
CAP CER 4.7UF 16V X5R 0805
400
Double ESD protection diodes for transient overvoltage suppression
2860
IC REG LINEAR 3.9V 0.25A SOT23-3
1666
IC RF PWR AMP GP 802.11G 16-QFN
6530
IC REG BUCK ADJ 4A SYNC 8SOPWR
112
IC AUD DECODER 144LQFP / CD Audio Device with Integrated MP3/WMA Decoder Automotive 144-Pin LQFP Tray
P-Channel Enhancement Mode Power MOSFET
104

Top Sellers