Search
Filters

595D686X06R3A2T

Part No : 595D686X06R3A2T
Manufacturer : Vishay
Catalog : Tantalum Capacitors
Description : CAP TANT 68UF 6.3V 20% 1507
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 328 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Capacitors
Manufacturer Vishay
Packaging Reel - TR
Status Active
Capacitance 68μF
Tolerance ±20%
Voltage Rating 6.3V
Type Conformal Coated
ESR 500 mOhm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.146" L x 0.071" W (3.70mm x 1.80mm)
Height - Seated (Max) 0.068" (1.73mm)
Manufacturer Size Code A
Features General Purpose
Win Source Part Number 038971-595D686X06R3A2T
Popularity Medium
Fake Threat In the Open Market 87 pct.
Supply and Demand Status Limited
Vishay 595D686X06R3A2T is available at WIN SOURCE. Please review product page below for detailed information, including 595D686X06R3A2T price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for 595D686X06R3A2T to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Capacitors
Manufacturer Vishay
Packaging Reel - TR
Status Active
Capacitance 68μF
Tolerance ±20%
Voltage Rating 6.3V
Type Conformal Coated
ESR 500 mOhm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.146" L x 0.071" W (3.70mm x 1.80mm)
Height - Seated (Max) 0.068" (1.73mm)
Manufacturer Size Code A
Features General Purpose
Win Source Part Number 038971-595D686X06R3A2T
Popularity Medium
Fake Threat In the Open Market 87 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 595D686X06R3A2T
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
595D686X06R3A2T Price

595D686X06R3A2T Datasheet
595D686X06R3A2T Application

595D686X06R3A2T Replacement
595D686X06R3A2T Pdf

595D686X06R3A2T Pinout
595D686X06R3A2T Image

595D686X06R3A2T Picture
595D686X06R3A2T In Stock

595D686X06R3A2T Distributor
595D686X06R3A2T Tantalum Capacitors

Image
Mfr.Part No
Description
Stock
512 Kbit Serial Flash Memory with 4Kbytes Uniform Sector
520
TRANS 2NPN 40V 0.2A SOT363
856
IC DC/DC CONV 8-OUTPUT 40QFN
496
8A, 600V STEALTHTM II Rectifier
266
High Performance E 2 CMOS In-System Programmable Logic
7
Crystal LAN ™ ISA Ethernet Controller
1280
CAP CER 0.1UF 50V X7R 0805
3000