The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

T491D336M020AT

Part No T491D336M020AT
Manufacturer Kemet
Catalog Tantalum Capacitors
Description CAP TANT 33UF 20V 20% 2917
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
Pricing & Ordering $2.537 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
13+
$3.8640
$50.232
32+
$3.1710
$101.472
49+
$3.0720
$150.528
68+
$2.9730
$202.164
87+
$2.8740
$250.038
117+
$2.5760
$301.392
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 33,300 pieces
MOQ: 13 pcs
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
Categories Capacitors
Manufacturer Kemet
Packaging Reel - TR
Status Active
Capacitance 33μF
Tolerance ±20%
Voltage Rating 20V
Type Molded
ESR 800 mOhm
Temperature Range - Operating -55°C to 125°C
Lifetime @ Temp. 2000 Hrs @ 85°C
Mounting SMD (SMT)
Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max) 0.122" (3.10mm)
Manufacturer Size Code D
Features General Purpose
Win Source Part Number 047570-T491D336M020AT
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Sufficient

Description

The Kemet T491D336M020AT is a molded capacitor with a capacitance of 33μF and a voltage rating of 20V. The capacitor has a tolerance of ±20% and an ESR of 800 mOhm. It has a lifetime of 2000 hours at 85°C and can operate in a temperature range of -55°C to 125°C. The package type is SMD and it has a size code of D. The capacitor is suitable for use in general purpose applications.