Search
Filters

T520D227M010ATE025

Polymer Tantalum Capacitors 220UF 10V 2917
Manufacturer: Kemet
rohs
Rated 5/5 based on 1 customer reviews
Quantity
Price
Ext. Price
115+
€0.403
€46.368
300+
€0.302
€90.720
995+
€0.273
€271.337
Availability: 1 In Stock
This product has a minimum quantity of 115
Kemet T520D227M010ATE025 is available at WIN SOURCE. Please review product page below for detailed information, including T520D227M010ATE025 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for T520D227M010ATE025 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Capacitors
Manufacturer Kemet
Packaging Reel - TR
Status Active
Capacitance 220μF
Tolerance ±20%
Voltage Rating 10V
Type Molded
ESR 25 mOhm
Temperature Range - Operating -55°C to 105°C
Lifetime @ Temp. 2000 Hrs @ 105°C
Mounting SMD (SMT)
Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max) 0.122" (3.10mm)
Manufacturer Size Code D
Features General Purpose
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 047649-T520D227M010ATE025
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Capacitors
Manufacturer Kemet
Packaging Reel - TR
Status Active
Capacitance 220μF
Tolerance ±20%
Voltage Rating 10V
Type Molded
ESR 25 mOhm
Temperature Range - Operating -55°C to 105°C
Lifetime @ Temp. 2000 Hrs @ 105°C
Mounting SMD (SMT)
Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max) 0.122" (3.10mm)
Manufacturer Size Code D
Features General Purpose
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 047649-T520D227M010ATE025
T520D227M010ATE025 Price

T520D227M010ATE025 Datasheet
T520D227M010ATE025 Application

T520D227M010ATE025 Replacement
T520D227M010ATE025 Pdf

T520D227M010ATE025 Pinout
T520D227M010ATE025 Image

T520D227M010ATE025 Picture
T520D227M010ATE025 In Stock

T520D227M010ATE025 Distributor
T520D227M010ATE025 Tantalum - Polymer Capacitors

Image
Mfr.Part No
Description
Stock
IC MCU 32BIT 2MB FLASH 176LQFP
675
Surface Mount Zener Voltage Regulators
2500
IC 12-BIT 200KHZ SMPL A/D 8-SOIC
9558
TRANS PNP 40V 5.5A SOT-89
801
ADJUSTABLE PRECISION SHUNT REGULATORS
809
RES 130K OHM 0.6W 1% AXIAL
12000
8M X 8 BANKS X 16 BIT DDR2 SDRAM
475