Search
Filters

T520T336M006ATE070

Part No :
T520T336M006ATE070
Manufacturer :
Catalog :
Tantalum - Polymer Capacitors
Description :
Polymer Tantalum Capacitors 33UF 6.3V 3528
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Capacitors
Manufacturer Kemet
Packaging Reel - TR
Status Active
Capacitance 33μF
Tolerance ±20%
Voltage Rating 6.3V
Type Molded
ESR 70 mOhm
Temperature Range - Operating -55°C to 105°C
Lifetime @ Temp. 2000 Hrs @ 105°C
Mounting SMD (SMT)
Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max) 0.047" (1.20mm)
Manufacturer Size Code T
Features General Purpose
Win Source Part Number 047658-T520T336M006ATE070
Popularity Medium
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Balance
Kemet T520T336M006ATE070 is available at WIN SOURCE. Please review product page below for detailed information, including T520T336M006ATE070 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for T520T336M006ATE070 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Capacitors
Manufacturer Kemet
Packaging Reel - TR
Status Active
Capacitance 33μF
Tolerance ±20%
Voltage Rating 6.3V
Type Molded
ESR 70 mOhm
Temperature Range - Operating -55°C to 105°C
Lifetime @ Temp. 2000 Hrs @ 105°C
Mounting SMD (SMT)
Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max) 0.047" (1.20mm)
Manufacturer Size Code T
Features General Purpose
Win Source Part Number 047658-T520T336M006ATE070
Popularity Medium
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for T520T336M006ATE070
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
T520T336M006ATE070 Price

T520T336M006ATE070 Datasheet
T520T336M006ATE070 Application

T520T336M006ATE070 Replacement
T520T336M006ATE070 Pdf

T520T336M006ATE070 Pinout
T520T336M006ATE070 Image

T520T336M006ATE070 Picture
T520T336M006ATE070 In Stock

T520T336M006ATE070 Distributor
T520T336M006ATE070 Tantalum - Polymer Capacitors

Image
Mfr.Part No
Description
Stock
LM119QML High Speed Dual Comparator
5
3A High Current, Low Dropout Voltage Regulator Adjustable, Fast Response Time
600
Product for Use Only as Protection against Electrostatic Discharge (ESD).
2500
EVAL BOARD FOR TW2866-LA2-GR
9
3.3V Octal D flip-flop
839
IC REG CTRLR BUCK 20HTSSOP
2
MOSFET P-CH 20V 8A SSOT-6
616
LP2989 Micropower/Low Noise, 500 mA Ultra Low-Dropout RegulatorFor Use with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 8WSON

Top Sellers