Search
Filters

T520V337M006ATE025

Polymer Tantalum Capacitors 330UF 6.3V 2917
Manufacturer: Kemet
rohs
Quantity
Price
Ext. Price
45+
$1.241
$55.845
105+
$0.962
$101.010
360+
$0.838
$301.680
Availability: 1,000 In Stock
This product has a minimum quantity of 45
Kemet T520V337M006ATE025 is available at WIN SOURCE. Please review product page below for detailed information, including T520V337M006ATE025 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for T520V337M006ATE025 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Storage Condition Dry storage cabinet & Humidity protection package
Features General Purpose
Manufacturer Size Code V
Height - Seated (Max) 0.075" (1.90mm)
Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Mounting SMD (SMT)
Lifetime @ Temp. 2000 Hrs @ 105°C
Temperature Range - Operating -55°C to 105°C
ESR 25 mOhm
Type Molded
Voltage Rating 6.3V
Tolerance ±20%
Capacitance 330μF
Status Active
Packaging Reel - TR
Manufacturer Kemet
Categories Capacitors
Win Source Part Number 052432-T520V337M006ATE025
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
Features General Purpose
Manufacturer Size Code V
Height - Seated (Max) 0.075" (1.90mm)
Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Mounting SMD (SMT)
Lifetime @ Temp. 2000 Hrs @ 105°C
Temperature Range - Operating -55°C to 105°C
ESR 25 mOhm
Type Molded
Voltage Rating 6.3V
Tolerance ±20%
Capacitance 330μF
Status Active
Packaging Reel - TR
Manufacturer Kemet
Categories Capacitors
Win Source Part Number 052432-T520V337M006ATE025
T520V337M006ATE025 Price

T520V337M006ATE025 Datasheet
T520V337M006ATE025 Application

T520V337M006ATE025 Replacement
T520V337M006ATE025 Pdf

T520V337M006ATE025 Pinout
T520V337M006ATE025 Image

T520V337M006ATE025 Picture
T520V337M006ATE025 In Stock

T520V337M006ATE025 Distributor
T520V337M006ATE025 Tantalum - Polymer Capacitors

Image
Mfr.Part No
Description
Stock
5V/3.3V 3GHz COAXIAL CABLE DRIVER
3438
A/D Type USB 8-Bit MCU
700
IC OPAMP VID HPERFORM 8CERDIP
202
DIODE GEN PURP 50V 1A SOD123FA
75000
Fast CMOS Octal Buffer/Line Drivers
928
IC REG LDO 3.3V/2.5V 0.15A 8MSOP
288
50/100M SOT-23 CMOS RF LDO REGULATORS
10
TRIPLE DIFFUSED PLANER TYPE HIGH VOLTAGE HIGH SPEED SWITCHING
998