Search
Filters

ACT1210-510-2P-TL00

Part No : ACT1210-510-2P-TL00
Manufacturer : TDK Corporation
Catalog : Common Mode Chokes
Description : CMC 51UH 200MA 2LN SMD AEC-Q200
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
65+
€0.797
€51.829
145+
€0.675
€97.884
225+
€0.655
€147.339
305+
€0.635
€193.558
395+
€0.613
€242.305
525+
€0.553
€290.200
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 6,000 pieces can ship immediately
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Filters
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Filter Type Signal Line
Number of Lines 2
Impedance @ Frequency 2.6 kOhm @ 10MHz
Inductance @ Frequency 51μH @ 100kHz
Current Rating (Max) 200mA
DC Resistance (DCR) (Max) 700 mOhm
Voltage Rating - DC 80V
Temperature Range - Operating -55°C to 150°C
Ratings AEC-Q200
Mounting SMD (SMT)
Height (Max) 0.098" (2.50mm)
Dimension Horizontal, 4 PC Pad
Win Source Part Number 1011902-ACT1210-510-2P-TL00
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 79 pct.
Supply and Demand Status Balance
Family Name ACT
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Germany, Japan
Halogen Free Compliant
Estimated EOL Date 2023
The dimensions of the ACT1210 series are L: 3.2 × W: 2.5 × H: 2.4 mm compared to the conventional product size (L: 4.5 × W: 3.2 × H: 2.8 mm) and the package area and volume are respectively about 45% and 50% contributed to saving the space.
Products specifications
ECAD Module
Categories Filters
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Filter Type Signal Line
Number of Lines 2
Impedance @ Frequency 2.6 kOhm @ 10MHz
Inductance @ Frequency 51μH @ 100kHz
Current Rating (Max) 200mA
DC Resistance (DCR) (Max) 700 mOhm
Voltage Rating - DC 80V
Temperature Range - Operating -55°C to 150°C
Ratings AEC-Q200
Mounting SMD (SMT)
Height (Max) 0.098" (2.50mm)
Dimension Horizontal, 4 PC Pad
Win Source Part Number 1011902-ACT1210-510-2P-TL00
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 79 pct.
Supply and Demand Status Balance
Family Name ACT
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Germany, Japan
Halogen Free Compliant
Estimated EOL Date 2023
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for ACT1210-510-2P-TL00
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
ACT1210-510-2P-TL00 Price

ACT1210-510-2P-TL00 Datasheet
ACT1210-510-2P-TL00 Application

ACT1210-510-2P-TL00 Replacement
ACT1210-510-2P-TL00 Pdf

ACT1210-510-2P-TL00 Pinout
ACT1210-510-2P-TL00 Image

ACT1210-510-2P-TL00 Picture
ACT1210-510-2P-TL00 In Stock

ACT1210-510-2P-TL00 Distributor
ACT1210-510-2P-TL00 Common Mode Chokes

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 100V 12A DPAK
1366
5V E1/T1/J1 Line Interface
61
IC REG LDO 2.5V 0.3A TSOT23-5
2000
IC AUDIO AMP CLASS D 10MSOP
500
MOSFET P-CH 12V 12A 6QFN
646
32-Tap MiniPot Digitally Programmable Potentiometers with 2-Wire Interface
538
64K x 16 HIGH-SPEED CMOS STATIC RAM
940

Top Sellers