The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

C1005X7S0J225K050BC

Part No C1005X7S0J225K050BC
Manufacturer TDK Corporation
Catalog Ceramic Capacitors
Description CAP CER 2.2UF 6.3V X7S 0402
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
Pricing & Ordering $0.688 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
55+
$0.9790
$53.845
125+
$0.8030
$100.375
195+
$0.7780
$151.710
270+
$0.7530
$203.310
345+
$0.7280
$251.160
460+
$0.6530
$300.380
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 18,000 pieces
MOQ: 55 pcs
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
Categories Capacitors
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Capacitance 2.2μF
Tolerance ±10%
Voltage Rating 6.3V
Temperature Coefficient X7S
Temperature Range - Operating -55°C to 125°C
Features Low ESL
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Thickness (Max) 0.022" (0.55mm)
Win Source Part Number 1026928-C1005X7S0J225K050BC
Popularity Medium
Fake Threat In the Open Market 91 pct.
Supply and Demand Status Balance

Description

The TDK Corporation C1005X7S0J225K050BC is a surface mount, multilayer ceramic capacitor (MLCC) that has a capacitance of 2.2μF and a tolerance of ±10%. This capacitor has a low equivalent series inductance (ESL) and a voltage rating of 6.3V. It is suitable for general-purpose applications and operates in the temperature range of -55°C to 125°C. The thickness of this capacitor is 0.022" (0.55mm) and its dimension is 0.039" L x 0.020" W (1.00mm x 0.50mm). This product is active and has a medium popularity. It has a fake threat in the open market of 91 pct and a balance supply and demand status.