Search
Filters

C2012X7R1V475K125AC

CAP CER 4.7UF 35V X7R 0805
Manufacturer: TDK Corporation
rohs
Rated 5/5 based on 1 customer reviews
Availability: 4,000 In Stock
TDK Corporation C2012X7R1V475K125AC is available at WIN SOURCE. Please review product page below for detailed information, including C2012X7R1V475K125AC price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for C2012X7R1V475K125AC to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team
Products specifications
Categories Capacitors
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Capacitance 4.7μF
Tolerance ±10%
Voltage Rating 35V
Temperature Coefficient X7R
Temperature Range - Operating -55°C to 125°C
Features Low ESL
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Thickness (Max) 0.057" (1.45mm)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1027046-C2012X7R1V475K125AC
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Capacitors
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Capacitance 4.7μF
Tolerance ±10%
Voltage Rating 35V
Temperature Coefficient X7R
Temperature Range - Operating -55°C to 125°C
Features Low ESL
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Thickness (Max) 0.057" (1.45mm)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1027046-C2012X7R1V475K125AC
C2012X7R1V475K125AC Price

C2012X7R1V475K125AC Datasheet
C2012X7R1V475K125AC Application

C2012X7R1V475K125AC Replacement
C2012X7R1V475K125AC Pdf

C2012X7R1V475K125AC Pinout
C2012X7R1V475K125AC Image

C2012X7R1V475K125AC Picture
C2012X7R1V475K125AC In Stock

C2012X7R1V475K125AC Distributor
C2012X7R1V475K125AC Ceramic Capacitors

Image
Mfr.Part No
Description
Stock
IC MOTOR DRIVER SPI 36POWERSO
2398
IC OSC SINGLE TIMER 1MHZ 8DIP
1600
Dual low-noise operational amplifiers(Dual power supply type)
473
Header Plugs / Jumpers
100