Search
Filters

C4532X7R2A155M230KA

Part No : C4532X7R2A155M230KA
Manufacturer : TDK Corporation
Catalog : Ceramic Capacitors
Description : CAP CER 1.5UF 100V X7R 1812
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Capacitors
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Capacitance 1.5μF
Tolerance ±20%
Voltage Rating 100V
Temperature Coefficient X7R
Temperature Range - Operating -55°C to 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.177" L x 0.126" W (4.50mm x 3.20mm)
Thickness (Max) 0.098" (2.50mm)
Win Source Part Number 1027339-C4532X7R2A155M230KA
Popularity Medium
Fake Threat In the Open Market 91 pct.
Supply and Demand Status Balance
TDK Corporation C4532X7R2A155M230KA is available at WIN SOURCE. Please review product page below for detailed information, including C4532X7R2A155M230KA price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for C4532X7R2A155M230KA to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Capacitors
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Capacitance 1.5μF
Tolerance ±20%
Voltage Rating 100V
Temperature Coefficient X7R
Temperature Range - Operating -55°C to 125°C
Applications General Purpose
Mounting Surface Mount, MLCC
Dimension 0.177" L x 0.126" W (4.50mm x 3.20mm)
Thickness (Max) 0.098" (2.50mm)
Win Source Part Number 1027339-C4532X7R2A155M230KA
Popularity Medium
Fake Threat In the Open Market 91 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for C4532X7R2A155M230KA
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
C4532X7R2A155M230KA Price

C4532X7R2A155M230KA Datasheet
C4532X7R2A155M230KA Application

C4532X7R2A155M230KA Replacement
C4532X7R2A155M230KA Pdf

C4532X7R2A155M230KA Pinout
C4532X7R2A155M230KA Image

C4532X7R2A155M230KA Picture
C4532X7R2A155M230KA In Stock

C4532X7R2A155M230KA Distributor
C4532X7R2A155M230KA Ceramic Capacitors

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 45V 2.5A TSMT3
1
OCTAL D-TYPE FLIP-FLOP WITH CLEAR
15
2.7 V TO 5.5 V 12-BIT PARALLEL DIGITAL-TO-ANALOG CONVERTER WITH POWER DOWN | IC DAC 12BIT V-OUT 20TSSOP
Ultralow Power NTSC/PAL/SECAM Video Decoder With Robust Sync Detector
IC TXRX RS-232 W/CAP 16-SOIC
115

Top Sellers