Search
Filters

CC45SL3AD680JYNNA

Part No :
CC45SL3AD680JYNNA
Manufacturer :
Catalog :
Ceramic Capacitors
Description :
CAP CER 68PF 1KV SL RADIAL
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 380 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Capacitors
Manufacturer TDK Corporation
Series CC45
Packaging Bulk
Capacitance 68pF
Tolerance ±5%
Voltage Rating DC 1000V (1kV)
Temperature Coefficient SL
Operating Temperature Range -25°C ~ 125°C
Features High Voltage, Low Dissipation Factor
Applications General
Mounting Style Through Hole
Package Radial, Disc
Dimension 0.217" Dia (5.50mm)
Height - Seated (Maximum) 0.374" (9.50mm)
Lead Spacing 0.197" (5.00mm)
Lead Style Straight
Win Source Part Number 767260-CC45SL3AD680JYNNA
Popularity Medium
Fake Threat In the Open Market 79 pct.
Supply and Demand Status Limited
Family Name CC45
Introduction Date August 28, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
DEA1X3A680JC1B; DEA1X3A680JD1B; DEA1X3A680JP2A; 
TDK Corporation CC45SL3AD680JYNNA is available at WIN SOURCE. Please review product page below for detailed information, including CC45SL3AD680JYNNA price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for CC45SL3AD680JYNNA to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Capacitors
Manufacturer TDK Corporation
Series CC45
Packaging Bulk
Capacitance 68pF
Tolerance ±5%
Voltage Rating DC 1000V (1kV)
Temperature Coefficient SL
Operating Temperature Range -25°C ~ 125°C
Features High Voltage, Low Dissipation Factor
Applications General
Mounting Style Through Hole
Package Radial, Disc
Dimension 0.217" Dia (5.50mm)
Height - Seated (Maximum) 0.374" (9.50mm)
Lead Spacing 0.197" (5.00mm)
Lead Style Straight
Win Source Part Number 767260-CC45SL3AD680JYNNA
Popularity Medium
Fake Threat In the Open Market 79 pct.
Supply and Demand Status Limited
Family Name CC45
Introduction Date August 28, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
DEA1X3A680JC1B; DEA1X3A680JD1B; DEA1X3A680JP2A; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CC45SL3AD680JYNNA
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
CC45SL3AD680JYNNA Price

CC45SL3AD680JYNNA Datasheet
CC45SL3AD680JYNNA Application

CC45SL3AD680JYNNA Replacement
CC45SL3AD680JYNNA Pdf

CC45SL3AD680JYNNA Pinout
CC45SL3AD680JYNNA Image

CC45SL3AD680JYNNA Picture
CC45SL3AD680JYNNA In Stock

CC45SL3AD680JYNNA Distributor
CC45SL3AD680JYNNA Ceramic Capacitors

Image
Mfr.Part No
Description
Stock
HIGH-SPEED 3.3V 32K x 16 DUAL-PORT STATIC RAM
267
RF FET LDMOS 65V 14DB SOT12753
238
IC REG CTRLR BUCK 32QFN / DC/DC Cntrlr Triple-OUT Step Down 1320kHz 40-Pin QFN EP Tube
47
1A, Ultra Low Dropout (0.12V Typical) Linear Regulator
340
CIE INTERFACE IC 32 LANE GEN 3
1
CONN DIFF ARRAY RCPT 200POS SMD
8
IC AUDIO CODEC 8CH HD 5V 48-QFP
299

Top Sellers