Search
Filters

CGA6P2X8R1E335K250AA

Automotive Grade ( High Temperature Application )
Manufacturer: TDK Corporation
rohs
Availability: 1,000 In Stock
TDK Corporation CGA6P2X8R1E335K250AA is available at WIN SOURCE. Please review product page below for detailed information, including CGA6P2X8R1E335K250AA price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for CGA6P2X8R1E335K250AA to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Storage Condition Dry storage cabinet & Humidity protection package
Manufacturer Homepage www.tdk.com
Thickness (Maximum) 0.110" (2.80mm)
Size 0.126" L x 0.098" W (3.20mm x 2.50mm)
Package 1210
Mounting Surface Mount, MLCC
Applications Automotive
Ratings AEC-Q200
Features High Temperature
Operating Temperature Range -55°C ~ 150°C
Temperature Coefficient X8R
Voltage Rating DC 25V
Tolerance ±10%
Capacitance 3.3μF
Packaging Reel - TR
Series CGA
Manufacturer TDK Corporation
Categories Capacitors
Win Source Part Number 1161405-CGA6P2X8R1E335K250AA
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
Manufacturer Homepage www.tdk.com
Thickness (Maximum) 0.110" (2.80mm)
Size 0.126" L x 0.098" W (3.20mm x 2.50mm)
Package 1210
Mounting Surface Mount, MLCC
Applications Automotive
Ratings AEC-Q200
Features High Temperature
Operating Temperature Range -55°C ~ 150°C
Temperature Coefficient X8R
Voltage Rating DC 25V
Tolerance ±10%
Capacitance 3.3μF
Packaging Reel - TR
Series CGA
Manufacturer TDK Corporation
Categories Capacitors
Win Source Part Number 1161405-CGA6P2X8R1E335K250AA
CGA6P2X8R1E335K250AA Price

CGA6P2X8R1E335K250AA Datasheet
CGA6P2X8R1E335K250AA Application

CGA6P2X8R1E335K250AA Replacement
CGA6P2X8R1E335K250AA Pdf

CGA6P2X8R1E335K250AA Pinout
CGA6P2X8R1E335K250AA Image

CGA6P2X8R1E335K250AA Picture
CGA6P2X8R1E335K250AA In Stock

CGA6P2X8R1E335K250AA Distributor
CGA6P2X8R1E335K250AA Ceramic Capacitors

Image
Mfr.Part No
Description
Stock
16-BIT HIGH-INTEGRATION EMBEDDED PROCESSORS
141
LOW VOLTAGE TONE CONTROL DIGITALLY CONTROLLED AUDIO PROCESSOR
588
IC REG LDO 1V 0.15A SOT23-5
471
TMS320F2837XD Dual-Core Delfino Microcontrollers
30