Search
Filters

GLFR1608TR55M-LR

Part No : GLFR1608TR55M-LR
Manufacturer : TDK Corporation
Catalog : Fixed Inductors
Description : FIXED IND 550NH 1.1A 50 MOHM SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Inductance 550nH
Tolerance ±20%
Current Rating 1.1A
Current - Saturation 250mA
DC Resistance (DCR) 50 mOhm
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.039" (1.00mm)
Win Source Part Number 1040992-GLFR1608TR55M-LR
Popularity Medium
Fake Threat In the Open Market 95 pct.
Supply and Demand Status Balance
The GLFR1608TR55M-LR is a Wirewound inductor, produced by TDK Corporation, assembled in the 0603 (1608 Metric) Reel - TR package. It supports a maximum DC resistance of 50 mOhm. It is ideal for driving 1.1A current, with the ideal operating temperature of parts ranges from -40°C to 105°C. 550nH inductance and ±20% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Inductance 550nH
Tolerance ±20%
Current Rating 1.1A
Current - Saturation 250mA
DC Resistance (DCR) 50 mOhm
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.039" (1.00mm)
Win Source Part Number 1040992-GLFR1608TR55M-LR
Popularity Medium
Fake Threat In the Open Market 95 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for GLFR1608TR55M-LR
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
GLFR1608TR55M-LR Price

GLFR1608TR55M-LR Datasheet
GLFR1608TR55M-LR Application

GLFR1608TR55M-LR Replacement
GLFR1608TR55M-LR Pdf

GLFR1608TR55M-LR Pinout
GLFR1608TR55M-LR Image

GLFR1608TR55M-LR Picture
GLFR1608TR55M-LR In Stock

GLFR1608TR55M-LR Distributor
GLFR1608TR55M-LR Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC MPU RESET CIRC 3.08V SOT23
4629
4- and 8-Channel, Single-Supply, SAR ADCs | IC ADC 16BIT SAR 38TSSOP
37
OPTOISO 3.75KV 2CH PHVOLT 8-SMT
890
IC SDRAM 64MBIT 167MHZ 86TSOP
226
MOS FET RELAY / Solid State Relay 25mA 1.4V DC-IN 0.25A 160V AC/DC-OUT 4-Pin DIP SMD T/R
16
DIODE SCHOTTKY 23V 1A SOT666
19595
1.5A Fast-Transient Response Low-Dropout Linear Voltage Regulator with Error Flag
2

Top Sellers