Search
Filters

LTF5022T-220MR98-LC

Part No : LTF5022T-220MR98-LC
Manufacturer : TDK Corporation
Catalog : Fixed Inductors
Description : FIXED IND 22UH 1.2A 320 MOHM SMD
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
280+
€0.161
€45.108
665+
€0.136
€90.374
1,025+
€0.132
€135.608
1,410+
€0.128
€180.198
1,815+
€0.124
€225.423
2,420+
€0.112
€270.072
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1 pieces can ship immediately
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 22μH
Tolerance ±20%
Current Rating 1.2A
Current - Saturation 900mA
DC Resistance (DCR) 320 mOhm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.087" (2.20mm)
Win Source Part Number 1064270-LTF5022T-220MR98-LC
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Balance
The LTF5022T-220MR98-LC is a Ferrite Wirewound inductor, produced by TDK Corporation, assembled in the Reel - TR package. At the 100kHz specified test frequency, it supports a maximum DC resistance of 320 mOhm Max. It is ideal for driving 1.2A current, with the ideal operating temperature of parts ranges from -40°C to 105°C. 22μH inductance and ±20% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 22μH
Tolerance ±20%
Current Rating 1.2A
Current - Saturation 900mA
DC Resistance (DCR) 320 mOhm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.087" (2.20mm)
Win Source Part Number 1064270-LTF5022T-220MR98-LC
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LTF5022T-220MR98-LC
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
LTF5022T-220MR98-LC Price

LTF5022T-220MR98-LC Datasheet
LTF5022T-220MR98-LC Application

LTF5022T-220MR98-LC Replacement
LTF5022T-220MR98-LC Pdf

LTF5022T-220MR98-LC Pinout
LTF5022T-220MR98-LC Image

LTF5022T-220MR98-LC Picture
LTF5022T-220MR98-LC In Stock

LTF5022T-220MR98-LC Distributor
LTF5022T-220MR98-LC Fixed Inductors

Image
Mfr.Part No
Description
Stock
Amplifier Transistors PNP Silicon
135
DUAL WIDE BAND OPERATIONAL AMPLIFIER WITH HIGH OUTPUT CURRENT | IC OPAMP VFB 2 CIRCUIT 8SO
3212
DIODE SCHOTTKY 40V 15MA MINIMELF
3000
IC SW USB CURRENT LIMIT 8-SOIC
1070
FUSE BOARD MNT 5A 32VAC/VDC 0603
276
Dual S-Video Lowpass Filter with Phase and Sinx/x Equalization
20
OCTAL D-TYPE TRANSPARENT LATCHES WITH 3-STATE OUTPUTS | IC LATCH TRANSP OCT D 20-SOIC
98

Top Sellers