Search
Filters

MLF1608A1R0JT000

Part No : MLF1608A1R0JT000
Manufacturer : TDK Corporation
Catalog : Fixed Inductors
Description : FIXED IND 1UH 50MA 500 MOHM SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,001 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 1μH
Tolerance ±5%
Current Rating 50mA
DC Resistance (DCR) 500 mOhm Max
Q @ Freq 35 @ 10MHz
Frequency - Self Resonant 120MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 10MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.037" (0.95mm)
Win Source Part Number 1077712-MLF1608A1R0JT000
Popularity Medium
Fake Threat In the Open Market 75 pct.
Supply and Demand Status Balance
The MLF1608A1R0JT000 is a Ferrite Multilayer inductor, produced by TDK Corporation, assembled in the 0603 (1608 Metric) Reel - TR package. At the 10MHz specified test frequency, it supports a maximum DC resistance of 500 mOhm Max. It is ideal for driving 50mA current, with the ideal operating temperature of parts ranges from -40°C to 85°C. 1μH inductance and ±5% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 1μH
Tolerance ±5%
Current Rating 50mA
DC Resistance (DCR) 500 mOhm Max
Q @ Freq 35 @ 10MHz
Frequency - Self Resonant 120MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 10MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.037" (0.95mm)
Win Source Part Number 1077712-MLF1608A1R0JT000
Popularity Medium
Fake Threat In the Open Market 75 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MLF1608A1R0JT000
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
MLF1608A1R0JT000 Price

MLF1608A1R0JT000 Datasheet
MLF1608A1R0JT000 Application

MLF1608A1R0JT000 Replacement
MLF1608A1R0JT000 Pdf

MLF1608A1R0JT000 Pinout
MLF1608A1R0JT000 Image

MLF1608A1R0JT000 Picture
MLF1608A1R0JT000 In Stock

MLF1608A1R0JT000 Distributor
MLF1608A1R0JT000 Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC CNTRLR HOT SWAP 36-SSOP
2
N-Channel Enhancement Mode Field Effect Transistor
1300
25-Bit 1:1 or 14-Bit 1:2 Confi gurable Registered Buff er
193
Dual, High Output, Video Amplifier
3
IC VREF SHUNT ADJ SOT23-5
1968
CONN HEADER 3POS 2MM VERT TIN
5000

Top Sellers