Search
Filters

MLF1608A1R5MTA00

Part No : MLF1608A1R5MTA00
Manufacturer : TDK Corporation
Catalog : Fixed Inductors
Description : FIXED IND 1.5UH 50MA 700 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 1.5μH
Tolerance ±20%
Current Rating 50mA
DC Resistance (DCR) 700 mOhm Max
Q @ Freq 35 @ 10MHz
Frequency - Self Resonant 100MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 10MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.037" (0.95mm)
Win Source Part Number 1077715-MLF1608A1R5MTA00
Popularity Medium
Fake Threat In the Open Market 82 pct.
Supply and Demand Status Balance
The MLF1608A1R5MTA00 is a Ferrite Multilayer inductor, produced by TDK Corporation, assembled in the 0603 (1608 Metric) Reel - TR package. At the 10MHz specified test frequency, it supports a maximum DC resistance of 700 mOhm Max. It is ideal for driving 50mA current, with the ideal operating temperature of parts ranges from -55°C to 125°C. 1.5μH inductance and ±20% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 1.5μH
Tolerance ±20%
Current Rating 50mA
DC Resistance (DCR) 700 mOhm Max
Q @ Freq 35 @ 10MHz
Frequency - Self Resonant 100MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 10MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.037" (0.95mm)
Win Source Part Number 1077715-MLF1608A1R5MTA00
Popularity Medium
Fake Threat In the Open Market 82 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MLF1608A1R5MTA00
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
MLF1608A1R5MTA00 Price

MLF1608A1R5MTA00 Datasheet
MLF1608A1R5MTA00 Application

MLF1608A1R5MTA00 Replacement
MLF1608A1R5MTA00 Pdf

MLF1608A1R5MTA00 Pinout
MLF1608A1R5MTA00 Image

MLF1608A1R5MTA00 Picture
MLF1608A1R5MTA00 In Stock

MLF1608A1R5MTA00 Distributor
MLF1608A1R5MTA00 Fixed Inductors

Image
Mfr.Part No
Description
Stock
DIODE GEN PURP 400V 1A DO214AC
180
IC REG LDO 3V 0.3A SC70-5
5151
IC DVR HALF-BRIDGE HV 8-SOIC
1970
Voltage regulator diodes
69215
RES SMD 200 OHM 1% 1/16W 0402
1624
MOSFET N-CH 30V 19A 8MLP
4427
IC SUPERVISOR W/TIMER 10MSOP
2
IC REG LDO 8SOP
300

Top Sellers