Search
Filters

MLF1608A3R3JT000

Part No : MLF1608A3R3JT000
Manufacturer : TDK Corporation
Catalog : Fixed Inductors
Description : FIXED IND 3.3UH 30MA 1.3 OHM SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 380,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 3.3μH
Tolerance ±5%
Current Rating 30mA
DC Resistance (DCR) 1.3 Ohm Max
Q @ Freq 35 @ 10MHz
Frequency - Self Resonant 65MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 10MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.037" (0.95mm)
Win Source Part Number 1077719-MLF1608A3R3JT000
Popularity Medium
Fake Threat In the Open Market 80 pct.
Supply and Demand Status Sufficient
The MLF1608A3R3JT000 is a Ferrite Multilayer inductor, produced by TDK Corporation, assembled in the 0603 (1608 Metric) Reel - TR package. At the 10MHz specified test frequency, it supports a maximum DC resistance of 1.3 Ohm Max. It is ideal for driving 30mA current, with the ideal operating temperature of parts ranges from -40°C to 85°C. 3.3μH inductance and ±5% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 3.3μH
Tolerance ±5%
Current Rating 30mA
DC Resistance (DCR) 1.3 Ohm Max
Q @ Freq 35 @ 10MHz
Frequency - Self Resonant 65MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 10MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.037" (0.95mm)
Win Source Part Number 1077719-MLF1608A3R3JT000
Popularity Medium
Fake Threat In the Open Market 80 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MLF1608A3R3JT000
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
MLF1608A3R3JT000 Price

MLF1608A3R3JT000 Datasheet
MLF1608A3R3JT000 Application

MLF1608A3R3JT000 Replacement
MLF1608A3R3JT000 Pdf

MLF1608A3R3JT000 Pinout
MLF1608A3R3JT000 Image

MLF1608A3R3JT000 Picture
MLF1608A3R3JT000 In Stock

MLF1608A3R3JT000 Distributor
MLF1608A3R3JT000 Fixed Inductors

Image
Mfr.Part No
Description
Stock
Single buffer
499
3.3V CMOS 18-BIT UNIVERSAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS
220
IC 1394A LINK LYR CNTLR 128-TQFP
610
TVS DIODE 5VWM 20VC SOT23
12000
DIODE, SUPER FAST, 1A, 600V, 35N
191477

Top Sellers