Search
Filters

MLF1608A3R9MTA00

Part No : MLF1608A3R9MTA00
Manufacturer : TDK Corporation
Catalog : Fixed Inductors
Description : FIXED IND 3.9UH 30MA 1.45 OHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,800 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 3.9μH
Tolerance ±20%
Current Rating 30mA
DC Resistance (DCR) 1.45 Ohm Max
Q @ Freq 35 @ 10MHz
Frequency - Self Resonant 60MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 10MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.037" (0.95mm)
Win Source Part Number 1077720-MLF1608A3R9MTA00
Popularity Medium
Fake Threat In the Open Market 91 pct.
Supply and Demand Status Balance
The MLF1608A3R9MTA00 is a Ferrite Multilayer inductor, produced by TDK Corporation, assembled in the 0603 (1608 Metric) Reel - TR package. At the 10MHz specified test frequency, it supports a maximum DC resistance of 1.45 Ohm Max. It is ideal for driving 30mA current, with the ideal operating temperature of parts ranges from -55°C to 125°C. 3.9μH inductance and ±20% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 3.9μH
Tolerance ±20%
Current Rating 30mA
DC Resistance (DCR) 1.45 Ohm Max
Q @ Freq 35 @ 10MHz
Frequency - Self Resonant 60MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 10MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.037" (0.95mm)
Win Source Part Number 1077720-MLF1608A3R9MTA00
Popularity Medium
Fake Threat In the Open Market 91 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MLF1608A3R9MTA00
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
MLF1608A3R9MTA00 Price

MLF1608A3R9MTA00 Datasheet
MLF1608A3R9MTA00 Application

MLF1608A3R9MTA00 Replacement
MLF1608A3R9MTA00 Pdf

MLF1608A3R9MTA00 Pinout
MLF1608A3R9MTA00 Image

MLF1608A3R9MTA00 Picture
MLF1608A3R9MTA00 In Stock

MLF1608A3R9MTA00 Distributor
MLF1608A3R9MTA00 Fixed Inductors

Image
Mfr.Part No
Description
Stock
SINGLE FET BUS SWITCH
15
IC FPGA 128 I/O 160QFP
2
Microprocessor-Controlled Battery Management System
1
BIPOLAR LINEAR INTEGRATED CIRCUIT (THREE TERMINAL POSITIVE VOLTAGE REGULATORS)
78

Top Sellers