Search
Filters

MLF1608A4R7JT000

Part No : MLF1608A4R7JT000
Manufacturer : TDK Corporation
Catalog : Fixed Inductors
Description : FIXED IND 4.7UH 30MA 1.6 OHM SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 202,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 4.7μH
Tolerance ±5%
Current Rating 30mA
DC Resistance (DCR) 1.6 Ohm Max
Q @ Freq 35 @ 10MHz
Frequency - Self Resonant 55MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 10MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.037" (0.95mm)
Win Source Part Number 1077721-MLF1608A4R7JT000
Popularity Medium
Fake Threat In the Open Market 81 pct.
Supply and Demand Status Sufficient
The MLF1608A4R7JT000 is a Ferrite Multilayer inductor, produced by TDK Corporation, assembled in the 0603 (1608 Metric) Reel - TR package. At the 10MHz specified test frequency, it supports a maximum DC resistance of 1.6 Ohm Max. It is ideal for driving 30mA current, with the ideal operating temperature of parts ranges from -40°C to 85°C. 4.7μH inductance and ±5% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 4.7μH
Tolerance ±5%
Current Rating 30mA
DC Resistance (DCR) 1.6 Ohm Max
Q @ Freq 35 @ 10MHz
Frequency - Self Resonant 55MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 10MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.037" (0.95mm)
Win Source Part Number 1077721-MLF1608A4R7JT000
Popularity Medium
Fake Threat In the Open Market 81 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MLF1608A4R7JT000
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
MLF1608A4R7JT000 Price

MLF1608A4R7JT000 Datasheet
MLF1608A4R7JT000 Application

MLF1608A4R7JT000 Replacement
MLF1608A4R7JT000 Pdf

MLF1608A4R7JT000 Pinout
MLF1608A4R7JT000 Image

MLF1608A4R7JT000 Picture
MLF1608A4R7JT000 In Stock

MLF1608A4R7JT000 Distributor
MLF1608A4R7JT000 Fixed Inductors

Image
Mfr.Part No
Description
Stock
High Performance Schottky Diode for Transient Suppression | DIODE SCHOTTKY 15V 825MW SOT323
187
MOSFET N-CH 200V 31A D2PAK
48
Flash In-System Programmable ISP Peripherals For 8-bit MCUs
6
DIODE SCHOTTKY 30V 1.5A PMDU
2078
200W MONO BASH POWER AMPLIFIER
9
MOSFET N-CH 75V 10A TO263
270
CAP CER 0.068UF 50V X7R 0805
900

Top Sellers