Search
Filters

MLF1608D47NMTA00

Part No : MLF1608D47NMTA00
Manufacturer : TDK Corporation
Catalog : Fixed Inductors
Description : FIXED IND 47NH 200MA 200 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 120,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 47nH
Tolerance ±20%
Current Rating 200mA
DC Resistance (DCR) 200 mOhm Max
Q @ Freq 10 @ 50MHz
Frequency - Self Resonant 600MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 50MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.037" (0.95mm)
Win Source Part Number 1077723-MLF1608D47NMTA00
Popularity Medium
Fake Threat In the Open Market 88 pct.
Supply and Demand Status Sufficient
The MLF1608D47NMTA00 is a Ferrite Multilayer inductor, produced by TDK Corporation, assembled in the 0603 (1608 Metric) Reel - TR package. At the 50MHz specified test frequency, it supports a maximum DC resistance of 200 mOhm Max. It is ideal for driving 200mA current, with the ideal operating temperature of parts ranges from -40°C to 85°C. 47nH inductance and ±20% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 47nH
Tolerance ±20%
Current Rating 200mA
DC Resistance (DCR) 200 mOhm Max
Q @ Freq 10 @ 50MHz
Frequency - Self Resonant 600MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 50MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.037" (0.95mm)
Win Source Part Number 1077723-MLF1608D47NMTA00
Popularity Medium
Fake Threat In the Open Market 88 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MLF1608D47NMTA00
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
MLF1608D47NMTA00 Price

MLF1608D47NMTA00 Datasheet
MLF1608D47NMTA00 Application

MLF1608D47NMTA00 Replacement
MLF1608D47NMTA00 Pdf

MLF1608D47NMTA00 Pinout
MLF1608D47NMTA00 Image

MLF1608D47NMTA00 Picture
MLF1608D47NMTA00 In Stock

MLF1608D47NMTA00 Distributor
MLF1608D47NMTA00 Fixed Inductors

Image
Mfr.Part No
Description
Stock
SENSOR TEMPERATURE I2C 8UMAX / Temp Sensor Digital Serial (2-Wire) 8-Pin uMAX
1
Pico-EZmate Wire-to-Board Header, Vertical, Housing Height: 1.55mm | CONN HEADER SMD 5POS 1.2MM
1206
HIGH-SPEED, LOW-NOISE, FULLY-DIFFERENTIAL I/O AMPLIFIERS
16
Laser Diode Driver with Waveform Generator
370
1.0 AMP. Surface Mount Super Fast Rectifiers
5000
IC MOSFET DRIVER SYNC 20-TSSOP
300
IC MPU MPC82XX 200MHZ 408TBGA
40
Single Zener diodes
16522

Top Sellers