Search
Filters

MLF1608D82NMTA00

Part No : MLF1608D82NMTA00
Manufacturer : TDK Corporation
Catalog : Fixed Inductors
Description : FIXED IND 82NH 200MA 300 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,307 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 81 pct.
Popularity Medium
Win Source Part Number 1077725-MLF1608D82NMTA00
Height - Seated (Max) 0.037" (0.95mm)
Case / Package 0603 (1608 Metric)
Mounting SMD (SMT)
Frequency - Test 50MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Self Resonant 500MHz
Q @ Freq 10 @ 50MHz
DC Resistance (DCR) 300 mOhm Max
Current Rating 200mA
Tolerance ±20%
Inductance 82nH
Material - Core Ferrite
Type Multilayer
Status Active
Packaging Reel - TR
Manufacturer TDK Corporation
Categories Inductors, Coils, Chokes
The MLF1608D82NMTA00 is a Ferrite Multilayer inductor, produced by TDK Corporation, assembled in the 0603 (1608 Metric) Reel - TR package. At the 50MHz specified test frequency, it supports a maximum DC resistance of 300 mOhm Max. It is ideal for driving 200mA current, with the ideal operating temperature of parts ranges from -40°C to 85°C. 82nH inductance and ±20% tolerance.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 81 pct.
Popularity Medium
Win Source Part Number 1077725-MLF1608D82NMTA00
Height - Seated (Max) 0.037" (0.95mm)
Case / Package 0603 (1608 Metric)
Mounting SMD (SMT)
Frequency - Test 50MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Self Resonant 500MHz
Q @ Freq 10 @ 50MHz
DC Resistance (DCR) 300 mOhm Max
Current Rating 200mA
Tolerance ±20%
Inductance 82nH
Material - Core Ferrite
Type Multilayer
Status Active
Packaging Reel - TR
Manufacturer TDK Corporation
Categories Inductors, Coils, Chokes
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MLF1608D82NMTA00
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
MLF1608D82NMTA00 Price

MLF1608D82NMTA00 Datasheet
MLF1608D82NMTA00 Application

MLF1608D82NMTA00 Replacement
MLF1608D82NMTA00 Pdf

MLF1608D82NMTA00 Pinout
MLF1608D82NMTA00 Image

MLF1608D82NMTA00 Picture
MLF1608D82NMTA00 In Stock

MLF1608D82NMTA00 Distributor
MLF1608D82NMTA00 Fixed Inductors

Image
Mfr.Part No
Description
Stock
3.3-V ABT OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
248
DIODE SCHOTTKY 20V 300MA USC
6752
XFRMR T1/CEPT/ISDN 1:1 1.2MH T/H
200
HEXFET®Power MOSFET | MOSFET N-CH 200V 98A SUPER-220
35
IC ACTIVE BIAS CONTROLLER SOT343
593
IC MCU 16BIT 256KB FLASH 100TQFP
30

Top Sellers