Search
Filters

MLF1608DR12JT000

Part No : MLF1608DR12JT000
Manufacturer : TDK Corporation
Catalog : Fixed Inductors
Description : FIXED IND 120NH 200MA 400 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 190,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 120nH
Tolerance ±5%
Current Rating 200mA
DC Resistance (DCR) 400 mOhm Max
Q @ Freq 15 @ 25MHz
Frequency - Self Resonant 400MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 25MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.037" (0.95mm)
Win Source Part Number 1077726-MLF1608DR12JT000
Popularity Medium
Fake Threat In the Open Market 89 pct.
Supply and Demand Status Sufficient
The MLF1608DR12JT000 is a Ferrite Multilayer inductor, produced by TDK Corporation, assembled in the 0603 (1608 Metric) Reel - TR package. At the 25MHz specified test frequency, it supports a maximum DC resistance of 400 mOhm Max. It is ideal for driving 200mA current, with the ideal operating temperature of parts ranges from -40°C to 85°C. 120nH inductance and ±5% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 120nH
Tolerance ±5%
Current Rating 200mA
DC Resistance (DCR) 400 mOhm Max
Q @ Freq 15 @ 25MHz
Frequency - Self Resonant 400MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 25MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.037" (0.95mm)
Win Source Part Number 1077726-MLF1608DR12JT000
Popularity Medium
Fake Threat In the Open Market 89 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MLF1608DR12JT000
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
MLF1608DR12JT000 Price

MLF1608DR12JT000 Datasheet
MLF1608DR12JT000 Application

MLF1608DR12JT000 Replacement
MLF1608DR12JT000 Pdf

MLF1608DR12JT000 Pinout
MLF1608DR12JT000 Image

MLF1608DR12JT000 Picture
MLF1608DR12JT000 In Stock

MLF1608DR12JT000 Distributor
MLF1608DR12JT000 Fixed Inductors

Image
Mfr.Part No
Description
Stock
uP Supervisory Circuits with Windowed (Min/Max) Watchdog and Manual Reset
30
8-Kb Microwire Serial EEPROM
5
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3V 200MA 8VSSOP
1668
64K X 16 High Speed CMOS Static RAM
528
IC 4.12V P-P 15% SOT23-3
500
IC AMP AUDIO PWR 8MW AM 14DSBGA
190
CURRENT-LIMITED, POWER-DISTRIBUTION SWITCHES
74

Top Sellers