Search
Filters

MLF1608E100KTD00

Part No : MLF1608E100KTD00
Manufacturer : TDK Corporation
Catalog : Fixed Inductors
Description : FIXED IND 10UH 10MA 1.7 OHM SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 392,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 10μH
Tolerance ±10%
Current Rating 10mA
DC Resistance (DCR) 1.7 Ohm Max
Q @ Freq 30 @ 2MHz
Frequency - Self Resonant 30MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 2MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.037" (0.95mm)
Win Source Part Number 1077728-MLF1608E100KTD00
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Sufficient
The MLF1608E100KTD00 is a Ferrite Multilayer inductor, produced by TDK Corporation, assembled in the 0603 (1608 Metric) Reel - TR package. At the 2MHz specified test frequency, it supports a maximum DC resistance of 1.7 Ohm Max. It is ideal for driving 10mA current, with the ideal operating temperature of parts ranges from -40°C to 85°C. 10μH inductance and ±10% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 10μH
Tolerance ±10%
Current Rating 10mA
DC Resistance (DCR) 1.7 Ohm Max
Q @ Freq 30 @ 2MHz
Frequency - Self Resonant 30MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 2MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.037" (0.95mm)
Win Source Part Number 1077728-MLF1608E100KTD00
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MLF1608E100KTD00
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
MLF1608E100KTD00 Price

MLF1608E100KTD00 Datasheet
MLF1608E100KTD00 Application

MLF1608E100KTD00 Replacement
MLF1608E100KTD00 Pdf

MLF1608E100KTD00 Pinout
MLF1608E100KTD00 Image

MLF1608E100KTD00 Picture
MLF1608E100KTD00 In Stock

MLF1608E100KTD00 Distributor
MLF1608E100KTD00 Fixed Inductors

Image
Mfr.Part No
Description
Stock
EVAL BOARD FOR ISL4089IBZ
280
IC EEPROM 64KBIT 400KHZ 8SOP
90
IC DAC 8BIT W/AMP 20-SOIC
185
IC OPAMP VF 410MHZ DUAL 16LFCSP
27
0.5W SURFACE MOUNT ZENER DIODE
249

Top Sellers