Search
Filters

MLF1608E6R8JT000

Part No : MLF1608E6R8JT000
Manufacturer : TDK Corporation
Catalog : Fixed Inductors
Description : FIXED IND 6.8UH 15MA 1.3 OHM SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 168,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Sufficient
Fake Threat In the Open Market 82 pct.
Popularity Medium
Height - Seated (Max) 0.037" (0.95mm)
Case / Package 0603 (1608 Metric)
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Frequency - Self Resonant 40MHz
DC Resistance (DCR) 1.3 Ohm Max
Current Rating 15mA
Tolerance ±5%
Inductance 6.8μH
Material - Core Ferrite
Type Multilayer
Status Active
Packaging Reel - TR
Manufacturer TDK Corporation
Categories Inductors, Coils, Chokes
Q @ Freq 35 @ 4MHz
Win Source Part Number 1077732-MLF1608E6R8JT000
Frequency - Test 4MHz
The MLF1608E6R8JT000 is a Ferrite Multilayer inductor, produced by TDK Corporation, assembled in the 0603 (1608 Metric) Reel - TR package. At the 4MHz specified test frequency, it supports a maximum DC resistance of 1.3 Ohm Max. It is ideal for driving 15mA current, with the ideal operating temperature of parts ranges from -40°C to 85°C. 6.8μH inductance and ±5% tolerance.
Products specifications
ECAD Module
Supply and Demand Status Sufficient
Fake Threat In the Open Market 82 pct.
Popularity Medium
Height - Seated (Max) 0.037" (0.95mm)
Case / Package 0603 (1608 Metric)
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Frequency - Self Resonant 40MHz
DC Resistance (DCR) 1.3 Ohm Max
Current Rating 15mA
Tolerance ±5%
Inductance 6.8μH
Material - Core Ferrite
Type Multilayer
Status Active
Packaging Reel - TR
Manufacturer TDK Corporation
Categories Inductors, Coils, Chokes
Q @ Freq 35 @ 4MHz
Win Source Part Number 1077732-MLF1608E6R8JT000
Frequency - Test 4MHz
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MLF1608E6R8JT000
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
MLF1608E6R8JT000 Price

MLF1608E6R8JT000 Datasheet
MLF1608E6R8JT000 Application

MLF1608E6R8JT000 Replacement
MLF1608E6R8JT000 Pdf

MLF1608E6R8JT000 Pinout
MLF1608E6R8JT000 Image

MLF1608E6R8JT000 Picture
MLF1608E6R8JT000 In Stock

MLF1608E6R8JT000 Distributor
MLF1608E6R8JT000 Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC GATE NOR 1CH 2-INP SOT-353
1640
IC 16BIT TRANSP LATCH 48TSSOP
79
IC FPGA 146 I/O 208QFP
DIODE ZENER 22V 300MW SOT23
1200
Transient Voltage Suppressors Array for ESD Protection
1500
HIGH SPEED DIFFERENTIAL LINE DRIVERS
18

Top Sellers