WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

MLF2012A1R2JT000

Part No :
MLF2012A1R2JT000
Manufacturer :
Catalog :
Fixed Inductors
Description :
FIXED IND 1.2UH 80MA 350 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 102,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 1.2μH
Tolerance ±5%
Current Rating 80mA
DC Resistance (DCR) 350 mOhm Max
Q @ Freq 45 @ 10MHz
Frequency - Self Resonant 110MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 10MHz
Mounting SMD (SMT)
Case / Package 0805 (2012 Metric)
Height - Seated (Max) 0.041" (1.05mm)
Win Source Part Number 1077733-MLF2012A1R2JT000
Popularity Medium
Fake Threat In the Open Market 91 pct.
Supply and Demand Status Sufficient
The MLF2012A1R2JT000 is a Ferrite Multilayer inductor, produced by TDK Corporation, assembled in the 0805 (2012 Metric) Reel - TR package. At the 10MHz specified test frequency, it supports a maximum DC resistance of 350 mOhm Max. It is ideal for driving 80mA current, with the ideal operating temperature of parts ranges from -55°C to 125°C. 1.2μH inductance and ±5% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 1.2μH
Tolerance ±5%
Current Rating 80mA
DC Resistance (DCR) 350 mOhm Max
Q @ Freq 45 @ 10MHz
Frequency - Self Resonant 110MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 10MHz
Mounting SMD (SMT)
Case / Package 0805 (2012 Metric)
Height - Seated (Max) 0.041" (1.05mm)
Win Source Part Number 1077733-MLF2012A1R2JT000
Popularity Medium
Fake Threat In the Open Market 91 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MLF2012A1R2JT000
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
MLF2012A1R2JT000 Price

MLF2012A1R2JT000 Datasheet
MLF2012A1R2JT000 Application

MLF2012A1R2JT000 Replacement
MLF2012A1R2JT000 Pdf

MLF2012A1R2JT000 Pinout
MLF2012A1R2JT000 Image

MLF2012A1R2JT000 Picture
MLF2012A1R2JT000 In Stock

MLF2012A1R2JT000 Distributor
MLF2012A1R2JT000 Fixed Inductors

Image
Mfr.Part No
Description
Stock
CMOS ASYNCHRONOUS FIFO 256 x 9, 512 x 9, 1,024 x 9
25
11-Bit Resolution Simultaneous Sampling A/D Converter | IC ADC 11BIT SAR 44PLCC
IC REG LDO ADJ 1.5A TO263-5
22

Top Sellers