Search
Filters

MLF2012A1R8JT000

Part No : MLF2012A1R8JT000
Manufacturer : TDK Corporation
Catalog : Fixed Inductors
Description : FIXED IND 1.8UH 80MA 450 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 68,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 1.8μH
Tolerance ±5%
Current Rating 80mA
DC Resistance (DCR) 450 mOhm Max
Q @ Freq 45 @ 10MHz
Frequency - Self Resonant 90MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 10MHz
Mounting SMD (SMT)
Case / Package 0805 (2012 Metric)
Height - Seated (Max) 0.041" (1.05mm)
Win Source Part Number 1077735-MLF2012A1R8JT000
Popularity Medium
Fake Threat In the Open Market 95 pct.
Supply and Demand Status Sufficient
The MLF2012A1R8JT000 is a Ferrite Multilayer inductor, produced by TDK Corporation, assembled in the 0805 (2012 Metric) Reel - TR package. At the 10MHz specified test frequency, it supports a maximum DC resistance of 450 mOhm Max. It is ideal for driving 80mA current, with the ideal operating temperature of parts ranges from -55°C to 125°C. 1.8μH inductance and ±5% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 1.8μH
Tolerance ±5%
Current Rating 80mA
DC Resistance (DCR) 450 mOhm Max
Q @ Freq 45 @ 10MHz
Frequency - Self Resonant 90MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 10MHz
Mounting SMD (SMT)
Case / Package 0805 (2012 Metric)
Height - Seated (Max) 0.041" (1.05mm)
Win Source Part Number 1077735-MLF2012A1R8JT000
Popularity Medium
Fake Threat In the Open Market 95 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MLF2012A1R8JT000
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
MLF2012A1R8JT000 Price

MLF2012A1R8JT000 Datasheet
MLF2012A1R8JT000 Application

MLF2012A1R8JT000 Replacement
MLF2012A1R8JT000 Pdf

MLF2012A1R8JT000 Pinout
MLF2012A1R8JT000 Image

MLF2012A1R8JT000 Picture
MLF2012A1R8JT000 In Stock

MLF2012A1R8JT000 Distributor
MLF2012A1R8JT000 Fixed Inductors

Image
Mfr.Part No
Description
Stock
2.4 GHz High-Power, High-Gain Power Amplifier
143
8A Low Dropout Voltage Regulator Adjustable & Fixed 3.3V
9
12-Bit, 5Msps, Sampling ADC
14
High Efficiency Step-Down DC/DC Converters with Internal Schottky Diode

Top Sellers