Search
Filters

MLF2012A3R3JT000

Part No : MLF2012A3R3JT000
Manufacturer : TDK Corporation
Catalog : Fixed Inductors
Description : FIXED IND 3.3UH 50MA 600 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 332,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 3.3μH
Tolerance ±5%
Current Rating 50mA
DC Resistance (DCR) 600 mOhm Max
Q @ Freq 45 @ 10MHz
Frequency - Self Resonant 60MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 10MHz
Mounting SMD (SMT)
Case / Package 0805 (2012 Metric)
Height - Seated (Max) 0.057" (1.45mm)
Win Source Part Number 1077736-MLF2012A3R3JT000
Popularity Medium
Fake Threat In the Open Market 87 pct.
Supply and Demand Status Sufficient
The MLF2012A3R3JT000 is a Ferrite Multilayer inductor, produced by TDK Corporation, assembled in the 0805 (2012 Metric) Reel - TR package. At the 10MHz specified test frequency, it supports a maximum DC resistance of 600 mOhm Max. It is ideal for driving 50mA current, with the ideal operating temperature of parts ranges from -55°C to 125°C. 3.3μH inductance and ±5% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 3.3μH
Tolerance ±5%
Current Rating 50mA
DC Resistance (DCR) 600 mOhm Max
Q @ Freq 45 @ 10MHz
Frequency - Self Resonant 60MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 10MHz
Mounting SMD (SMT)
Case / Package 0805 (2012 Metric)
Height - Seated (Max) 0.057" (1.45mm)
Win Source Part Number 1077736-MLF2012A3R3JT000
Popularity Medium
Fake Threat In the Open Market 87 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MLF2012A3R3JT000
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
MLF2012A3R3JT000 Price

MLF2012A3R3JT000 Datasheet
MLF2012A3R3JT000 Application

MLF2012A3R3JT000 Replacement
MLF2012A3R3JT000 Pdf

MLF2012A3R3JT000 Pinout
MLF2012A3R3JT000 Image

MLF2012A3R3JT000 Picture
MLF2012A3R3JT000 In Stock

MLF2012A3R3JT000 Distributor
MLF2012A3R3JT000 Fixed Inductors

Image
Mfr.Part No
Description
Stock
DIODE SCHOTTKY 30V 1A PMDU
4163
ULTRA-COMPACT SERIAL ALARM REAL-TIME CLOCK ICs
9
General Purpose Transistors NPN Silicon
300
IC 900MA PWR DIST SWITCH 8-SOIC
390
Digital Media System-on-Chip(DMSoC)
1

Top Sellers