Search
Filters

MLF2012A3R9JT000

Part No : MLF2012A3R9JT000
Manufacturer : TDK Corporation
Catalog : Fixed Inductors
Description : FIXED IND 3.9UH 30MA 650 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 232,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 3.9μH
Tolerance ±5%
Current Rating 30mA
DC Resistance (DCR) 650 mOhm Max
Q @ Freq 45 @ 10MHz
Frequency - Self Resonant 55MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 10MHz
Mounting SMD (SMT)
Case / Package 0805 (2012 Metric)
Height - Seated (Max) 0.057" (1.45mm)
Win Source Part Number 1077737-MLF2012A3R9JT000
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Sufficient
The MLF2012A3R9JT000 is a Ferrite Multilayer inductor, produced by TDK Corporation, assembled in the 0805 (2012 Metric) Reel - TR package. At the 10MHz specified test frequency, it supports a maximum DC resistance of 650 mOhm Max. It is ideal for driving 30mA current, with the ideal operating temperature of parts ranges from -55°C to 125°C. 3.9μH inductance and ±5% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 3.9μH
Tolerance ±5%
Current Rating 30mA
DC Resistance (DCR) 650 mOhm Max
Q @ Freq 45 @ 10MHz
Frequency - Self Resonant 55MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 10MHz
Mounting SMD (SMT)
Case / Package 0805 (2012 Metric)
Height - Seated (Max) 0.057" (1.45mm)
Win Source Part Number 1077737-MLF2012A3R9JT000
Popularity Medium
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MLF2012A3R9JT000
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
MLF2012A3R9JT000 Price

MLF2012A3R9JT000 Datasheet
MLF2012A3R9JT000 Application

MLF2012A3R9JT000 Replacement
MLF2012A3R9JT000 Pdf

MLF2012A3R9JT000 Pinout
MLF2012A3R9JT000 Image

MLF2012A3R9JT000 Picture
MLF2012A3R9JT000 In Stock

MLF2012A3R9JT000 Distributor
MLF2012A3R9JT000 Fixed Inductors

Image
Mfr.Part No
Description
Stock
High Power and current handling capability
303
General Purpose NPN Transistor Arrays
49
IC FLASH 8MBIT 70NS 48TSOP
1662
Low Voltage 1.65 V to 3.6 V,Bidirectional Logic Level Translation, Bypass Switch
1
13-MEMORY TONE/PULSE DIALER WITH SAVE FUNCTION
378
Low Noise, Low Power Volatile | IC DGTL POT 50KOHM 32TAP 8SOIC
25
FERRITE BEAD 10 OHM 0603 1LN

Top Sellers