Search
Filters

MLF2012C180KT000

Part No : MLF2012C180KT000
Manufacturer : TDK Corporation
Catalog : Fixed Inductors
Description : FIXED IND 18UH 5MA 800 MOHM SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 88,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 18μH
Tolerance ±10%
Current Rating 5mA
DC Resistance (DCR) 800 mOhm Max
Q @ Freq 30 @ 1MHz
Frequency - Self Resonant 20MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 1MHz
Mounting SMD (SMT)
Case / Package 0805 (2012 Metric)
Height - Seated (Max) 0.057" (1.45mm)
Win Source Part Number 1077739-MLF2012C180KT000
Popularity Medium
Fake Threat In the Open Market 87 pct.
Supply and Demand Status Sufficient
The MLF2012C180KT000 is a Ferrite Multilayer inductor, produced by TDK Corporation, assembled in the 0805 (2012 Metric) Reel - TR package. At the 1MHz specified test frequency, it supports a maximum DC resistance of 800 mOhm Max. It is ideal for driving 5mA current, with the ideal operating temperature of parts ranges from -40°C to 85°C. 18μH inductance and ±10% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 18μH
Tolerance ±10%
Current Rating 5mA
DC Resistance (DCR) 800 mOhm Max
Q @ Freq 30 @ 1MHz
Frequency - Self Resonant 20MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 1MHz
Mounting SMD (SMT)
Case / Package 0805 (2012 Metric)
Height - Seated (Max) 0.057" (1.45mm)
Win Source Part Number 1077739-MLF2012C180KT000
Popularity Medium
Fake Threat In the Open Market 87 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MLF2012C180KT000
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
MLF2012C180KT000 Price

MLF2012C180KT000 Datasheet
MLF2012C180KT000 Application

MLF2012C180KT000 Replacement
MLF2012C180KT000 Pdf

MLF2012C180KT000 Pinout
MLF2012C180KT000 Image

MLF2012C180KT000 Picture
MLF2012C180KT000 In Stock

MLF2012C180KT000 Distributor
MLF2012C180KT000 Fixed Inductors

Image
Mfr.Part No
Description
Stock
MULTIPLEXER QUAD 2IN HS 16TSSOP
22
BRD MNT PRESSURE SENSORS
8
OPTOISO 5KV OPEN DRAIN 8SMD GW
42
PIR Sensor Light Switch Controller
219
TVS DIODE 376VWM 602VC SMA
10855
512Kx8 bit Low Power full CMOS Static RAM
2
LED EASYWHT WARM WHT 2700K 6SMD
50
Silicon PNP transistor in a TO-252 Plastic Package.
3284

Top Sellers